Designed for high-performance overclocking on Intel X99 and 100 Series motherboards
Vengeance LPX memory is designed for high-performance overclocking. The heatspreader is made of pure aluminum for faster heat dissipation, and the eight-layer PCB helps manage heat and provides superior overclocking headroom. Each IC is individually screened for performance potential.
The DDR4 form factor is optimized for the latest Intel X99 and 100 Series motherboards and offers higher frequencies, greater bandwidth, and lower power consumption than DDR3 modules. Vengeance LPX DDR4 modules are compatibility-tested across X99 and 100 Series motherboards for reliably fast performance. There’s XMP 2.0 support for trouble-free automatic overclocking. And, they’re available in multiple colors to match your motherboard, your components, or just your style.
Note:
Warranty: Limited Lifetime
Fan Included: No
Heat Spreader:Vengeance LPX
Memory Configuration: Dual / Quad Channel
Memory Series: Vengeance
Memory Type: DDR4
Package Memory Format: DIMM
Package Memory Pin: 288
Performance Profile: XMP 2.0
Memory Size: 16GB Kit (2 x 8GB)
SPD Latency: 15-15-15-36
SPD Speed: 2133MHz
SPD Voltage: 1.2V
Speed Rating: PC4 19200 (2400MHz)
Tested Latency: 14-16-16-31
Tested Speed: 2400MHz
Tested Voltage: 1.2V