Vengeance Pro Series 8GB (2x4GB) 1.35V DDR3L DRAM 1600MHz C9 Memory Kit

Intel 6th generation Core ready DDR3L DRAM with superior overclocking at 1.35V
Corsair Vengeance Pro Series DDR3L memory modules are designed for the latest 6th generation Intel® Core™ (codenamed Skylake) platforms, with ICs specially screened for significant overlocking on Intel 100 Series DDR3L motherboards.

The aluminum heat spreaders provide effective temperature management and have the aggressive look you want in your gaming rig.

1.35 Volt DDR3L format supports the latest systems
They’re custom designed for Intel 6th generation Core (codenamed Skylake) processors and optimized for the latest Intel 100 Series motherboards.

Eight-layer PCBs and tightly screened RAM
Vengeance Pro Series DDR3L modules are assembled from ICs specially screened for superior overclocking potential.

Aluminum heat spreaders for better cooling
The advanced design provides effective, automatic cooling for improved reliability at higher clock speeds.

XMP 1.3 support gives you worry-free overclocking

Enable XMP on your system, and it will automatically select the maximum reliable overclocking settings for the best possible performance and 100% stability.

Backward compatible with Intel 3rd, 4th and 5th generation Core processors
This kit also works with older motherboards with DDR3 slots. Older processors may not support the higher memory bus speeds and lower voltages allowed by 6th generation Core processors, but this kit will still work at slower speeds and at the 1.5V DDR3 standard. If in doubt, check your motherboard’s documentation.

Manufacturer Part Number
CMY8GX3M2C1600C9R
EAN/UPC
0843591068277,843591068277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime

Fan Included: No

Heat Spreader: Vengeance Pro Series

Memory Configuration: Dual Channel

Memory Series: Vengeance

Memory Type: DDR3L

Package Memory Format: DIMM

Package Memory Pin: 240

Performance Profile: XMP

Memory Size: 8GB Kit (2 x 4GB)

SPD Latency: 11-11-11-28

SPD Speed: 1600MHz

SPD Voltage: 1.35V

Speed Rating: PC3-12800 (1600MHz)

Tested Latency: 9-9-9-24

Tested Speed: 1600MHz

Tested Voltage: 1.35V