Vengeance LP 8GB (2x4GB) DDR3L DRAM 1600MHz C9 Memory Kit

Intel 6th generation Core ready DDR3L with solid performance at 1.35V
Vengeance LP low profile DDR3L modules are designed to support Intel 6th generation Core (codenamed Skylake) Processor family. They’re built using highly screened ICs to ensure headroom for overclocking and reliable high-speed operation with low 1.35V power consumption. The heat spreaders have a reduced height of 1.03” (26.25mm) to work with extra-large CPU coolers, or in space constrained systems.

1.35V DDR3L standard
It’s designed to fully support the Intel 6th generation Core processors (codenamed Skylake). Despite low 1.35V power consumption, Vengeance LP DDR3L modules still support the higher clock speeds necessary for high-performance computing.

Low profile form factor

Vengeance LP heat spreaders have a reduced height of 1.03” (26.25mm) to work with extra-large CPU coolers, in small form factor system builds, or any other space-constrained application where full-sized Vengeance or Vengeance Pro Series memory might not fit.

Available in multiple heat spreader colors
Match your motherboard’s color scheme, or just pick your favorite color – the choice is yours. And if you’re not feeling colorful… remember, black goes with everything.

Supports XMP 1.3
Vengeance LP DDR3L memory kits are designed to provide overclocking headroom above rated speed, but the amount of headroom varies slightly from kit to kit.

In the past, finding that overclocking threshold has been a trial-and-error process. With XMP, the process becomes automatic. Enable XMP and your system will select the maximum reliable overclocking settings for your DRAM, so you’ll get the best possible performance without worrying about stability issues.

Backward compatible with Intel 3rd, 4th and 5th generation Core processors
This kit also works with older motherboards with DDR3 slots. Older processors may not support the higher memory bus speeds and lower voltages allowed by 6th generation Core processors, but this kit will still work at slower speeds and at the 1.5V DDR3 standard. If in doubt, check your motherboard’s documentation.

Manufacturer Part Number
CML8GX3M2C1600C9
EAN/UPC
0843591058599,843591058599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime

Fan Included: No

Heat Spreader: Vengeance LP

Memory Configuration: Dual Channel

Memory Series: Vengeance

Memory Type: DDR3L

Package Memory Format: DIMM

Package Memory Pin: 240

Performance Profile: XMP

Memory Size: 8GB Kit (2 x 8GB)

SPD Latency: 11-11-11-28

SPD Speed: 1600MHz

SPD Voltage: 1.35V

Speed Rating: PC3-12800 (1600MHz)

Tested Latency: 9-9-9-24

Tested Speed: 1600MHz

Tested Voltage: 1.35V