Dominator Platinum Series 16GB (2 x 8GB) DDR4 DRAM 2666MHz C15 Memory Kit

The world’s most advanced DDR4 memory module
Dominator Platinum high-performance DDR4 memory is designed for world-class Intel X99 and 100 Series system builds. It's built with hand-screened ICs and incorporates patented DHX cooling for reliable performance in demanding environments. And, extracting maximum performance is easy -- built-in XMP 2.0 support gives you trouble-free, automatic overclocking. Dominator Platinum modules work with the Corsair Link system for temperature monitoring, and you can even enhance the subtle white LED lighting by adding a light bar kit to match or contrast it with your system.

Designed for Intel X99 and 100 Series systems
Dominator Platinum DDR4 modules are designed to take advantage of the improved clock speeds, bandwidth, and capacity of the DDR4 platform. Our modules are tested across multiple X99 and 100 Series motherboards for reliably fast performance.

XMP 2.0 support for trouble-free, automatic overclocking
Dominator Platinum is fully compatible with the XMP 2.0 standard supported by Intel X99 and 100 Series-based motherboards. Turn it on, and it will automatically adjust to the fastest safe speed for your Dominator Platinum kit. You’ll get amazing, reliable performance while maintaining full data integrity.

Get more performance and Corsair Link control with a Dominator Airflow Platinum LED fan
Dominator Platinum DDR4 modules already have generous overclocking headroom, but to push them to extreme performance levels, you need active cooling. The Dominator Airflow Platinum is designed for quiet operation and optimal cooling efficiency, and it works with Corsair Link for customization and control. It’s included with some Dominator Platinum kits and optional with others.

With Corsair Link, you can control PWM fan speed directly from your Windows desktop, and change the built-in LEDs from their default red to any of 16.8 million colors to indicate fan speed, ambient system temperature, or GPU temperature. Or, just set the LED lighting color to match your system or your style.

Compatibility tested across X99 and 100 Series motherboards for reliably fast performance

Part of our exhaustive testing process includes performance and compatibility testing on most every X99 and 100 Series motherboard on the market – and a few that aren’t.

Manufacturer Part Number
CMD16GX4M2A2666C15
EAN/UPC
0843591069830,843591069830
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime

Fan Included:
No

Heat Spreader: DHX

Memory Configuration: Dual / Quad Channel

Memory Series: Dominator Platinum

Memory Type: DDR4

Package Memory Format: DIMM

Package Memory Pin: 288

Performance Profile: XMP 2.0

Memory Size: 16GB Kit (2 x 8GB)

SPD Latency: 15-15-15-36

SPD Speed: 2133MHz

SPD Voltage: 1.2V

Speed Rating: PC4-21300 (2666MHz)

Tested Latency: 15-17-17-35

Tested Speed: 2666MHz

Tested Voltage: 1.2V