Keyboard Cover EJ-CN920

Practical Design, Convenient Typing

Simply attach the Keyboard Cover to your Galaxy Note5 and get typing! No battery or wireless connection required. Its Qwerty keypad offers you a more comfortable typing experience.

Flexible UX Options

Attach the Keyboard Cover to your Galaxy Note5. Your device’s UX automatically adjusts for a more comfortable viewing experience.

Practical Protection

Keep your phone safe from bumps and scratches with a front keypad cover and rear protective cover.

Manufacturer Part Number
EJ-CN920UFEGCA
EAN/UPC
0887276111544,887276111544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

  • Color

    Gold

Compatibility

  • Compatible Models

    Galaxy Note 5

General Feature
  • Interface

    C-Type

  • Keys Quantity

    38 keys

  • System Requirements

    Android OS 4.4 or higher

Physical specification

  • Dimension (WxHxD)

    81.7 x 155.3 x 13.2 mm

  • Weight

    38.9 g

Type

  • Type

    Keyboard Cover