The Elo M-Series 1502L widescreen LED touch monitor is a modern and stylish interactive solution for customer engagement and employee effectiveness at the point of sale. The sleek wide aspect ratio touchscreen features full HD edge-to-edge glass with display area real estate to showcase engaging, memorable and rewarding content. An HD display model is available for transactional and other applications not requiring 1920x1080 resolution. For environments where space is scarce, the 1502L is an ideal POS terminal screen or stylish interactive information display. Built to withstand the rigors of continuous public use, the 1502L is well suited for high use retail venues. The sleek, thin look pairs well with any modern store environment.
The multiple mount and stand options ensure installation flexibility and accommodate desktop use as well as wall- and pole-mount with standard VESA mount patterns.
Optional color coordinated retail accessories include a Magnetic Stripe Reader (MSR), customer display, barcode scanner and Near Field Communication (NFC) adapter for mobile payments and increased compatibility with the latest point of sale applications. The accessories are easily installed by the user, providing an elegant, integrated solution and eliminating the need for external brackets or attachments.
Note:
Model: 1502L
Color: Black
LCD Technology: Active matrix TFT LCD with LED backlighting
Diagonal size: 15.6"
Monitor Dimensions (WxHxD): 15.24 x 9.62 x 1.29 inches / 387 x 244.4 x 32.9 mm
Monitor Thickness: 1.29 inches/33 mm panel depth
Aspect Ratio: 16:9
Active Display Area: 10.06 x 7.66 inches / 345.2 x 194.6 mm
Native Resolution:
Full HD model: 1920 x 1080;
HD model: 1366 x 768
Preset Video Timings: Full HD model: 640x480 @ 60Hz; 720x576 @ 50Hz; 800x600 @ 56, 60Hz; 1024x768 @ 60Hz; 1280x720 @ 50, 60Hz; 1280 x 800 @ 60, 60RB Hz; 1280x960 @ 60Hz;1280x1024 @ 60Hz; 1360 x 768 @ 60Hz; 1366x768 @ 60Hz, 60Hz RB; 1440x900 @ 60Hz, 60Hz RB; 1680x1050 @ 60Hz, 60Hz RB; 1920x1080 @ 50, 60Hz
HD model: 640x480 @ 60Hz; 720x576 @ 50Hz; 800x600 @ 56, 60Hz; 1024x768 @ 60Hz; 1280x720 @ 50, 60Hz; 1280 x 800 @ 60, 60RB Hz; 1280x960 @ 60Hz; 1280x1024 @ 60Hz; 1360 x 768 @ 60Hz; 1366x768 @ 60Hz, 60Hz RB
Colors: 262,000
Brightness(Typical)
Full HD model: LCD Panel: 300 nits; with IntelliTouch Pro PCAP: 270 nits
HD model: LCD Panel: 220 nits; with IntelliTouch Pro PCAP: 187 nits
Response Time (Tr+tf) (Typical)
Full HD model: 35 ms;
HD model: 10 ms
Viewing Angle
(Typical): Full HD model: Horizontal: +/-80° or 160° total; Vertical: +/-80° or 160 ° total
HD model: Horizontal: 90° total; Vertical: 65 ° total
Contrast Ratio (Typical
Full HD model: 700:1
HD model: 600:1
On-Screen Display (OSD)
Accessible through switches along the bottom:
Controls: Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Audio Select
Languages: English, French, Italian, German, Spanish, Japanese, Traditional Chinese, Simplified Chinese
Lockouts: OSD, Power
Video
Input Video Format: Mini-VGA (Mini-VGA to VGA DE-15 Male connecter cable included) HDMI (HDMI cable included)
Input Video Horizontal Sync frequency range: 31.5- 60KHz
Input Video Vertical Sync (frame rate) frequency range: 60H
Touch Interface
USB
Power
Power
Monitor input power connector: Coaxial power jack (2.5 mm pin outer diameter, 6.4mm barrel inner diameter)
Monitor input power signal specifications: 12VDC +/- 5%
Adapter input voltage range: 100-240VAC, 50/60Hz
Power Consumption (Typical)
ON (monitor +AC/DC adapter): Full HD model: 8.7W; HD model: 10.2W
SLEEP (monitor +AC/DC adapter): 0.3W
OFF (monitor +AC/DC adapter): 0.2W
Dimensions
Shipping Dimensions (WxHxD): 17.99" x 13.66" x 7.13" / 457 x 347 x 181 mm
Weights
Weight
Unpackaged with stand: 3.05 kg / 6.72 lbs
Unpackaged without stand: 6.64 lbs / 3.0 kg
Packaged: 5.08 kg / 11.2 lbs
Environmental
Temperature: Operating: 32°F to 104°F (0°C to 40°C)
Storage: -4°F to 140°F (20°C to 60°C)
Humidity
(noncondensing): Operating: 20%-80%
Storage: 10%-95%
Other
MTBF: 50,000 hours demonstrated
Mounting Options: VESA 4-hole 75mm and 100mm mounting interface on rear of unit
Other Features:
Optional wall-, pole-, shelf mount kits available , see Accessories tab
2 x 2W internal speakers
Kensington lock slot
Windows is a trademark of the Microsoft Corporation.
MTBF (Mean Time Between Failures)
An MTBF measurement is based on a statistical sample and is not intended to predict any one specific unit's reliability; thus MTBF is not, and should not be construed as, a warranty measurement.