The Elo M-Series 1002L widescreen LED touch monitor is a modern and stylish interactive solution for customer engagement at the point of sale. The sleek wide aspect ratio touchscreen features edge-to-edge glass with display area real estate to showcase engaging, memorable, and rewarding content. For environments where space is scarce, the 1002L is ideal as a POS terminal customer-facing display. Built to withstand the rigors of continuous public use, the 1002L is well suited for high use retail venues. The sleek, thin look pairs well with any modern POS system
The multiple mount and stand options ensure installation flexibility and accommodate tabletop use as well as wall- and pole-mount with standard VESA mount patterns.
Optional color coordinated retail accessories include a Magnetic Stripe Reader (MSR), barcode scanner and Near Field Communication (NFC) adapter for mobile payments and increased compatibility with the latest point of sale applications. The accessories are easily installed by the user, providing an elegant, integrated solution and eliminating the need for external brackets or attachments.
Note:
Model 1002L
Color Black
Active display area Horizontal: 8.57” (218mm); Vertical 5.37” (136.6mm)
Monitor dimensions Width: 10.02” (254.6mm); Height: 6.98” (177.3mm); Depth: 1.14” (29mm)
LCD technology Active matrix TFT LCD with LED backlighting
Diagonal Size 10.1”
Aspect ratio 16:10
Number of touches 10 touch points
Native (Optimal) Resolution 1280 x 800
Other Supported Resolutions 640x480 60Hz, 800x600 60Hz, 1024x768 60Hz, 1280x800 60Hz
Colors 262,000
Brightness (typical) LCD Panel: 350 nits; with IntelliTouch Pro PCAP, DC power: 315 nits; IntelliTouch Pro, USB power: 176 nits
Response Time – Total (typical) 25ms
Viewing Angle (typical) Horizontal: +/-85° or 170° total; Vertical: +/-85° or 170 ° total
Contrast Ratio (typical) 700:1
Video Mini-VGA (Mini-VGA to VGA DE-15 Male connecter cable included); HDMI (HDMI cable included)
Input Video Horizontal Sync frequency range: 31.5 – 60KHz; Input Video Vertical Sync (frame rate)
frequency range: 60Hz
Power Monitor input power connector: Coaxial power jack (2.5 mm pin
outer diameter, 6.4mm barrel inner diameter); Monitor input power signal specifications: 12VDC +/- 5%; Adapter input voltage range: 100-240VAC, 50/60Hz; Power Consumption (Typical): ON (monitor + AC/DC adapter): 5.6W; SLEEP (monitor + AC/DC adapter): 0.4W; OFF (monitor + AC/DC adapter): 0.2W; Max Power Consumption with USB Power : 7W
Speakers 2 x 2W internal speakers
Weight Unpackaged: 1.75 lbs / 800 g; Packaged: 4.5 lbs / 2kg
Shipping box dimensions (W x D x H) 12.2” (310mm) x 9.37” (238mm) x 5.47” (139mm)
On-Screen Display (OSD) Accessible through switches along the bottom. Controls: Menu, Power, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness,
Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Audio Select
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Mounting Options VESA 4-hole 75mm mounting interface on rear of unit;
Optional tabletop and pole mount stands available for purchase
Temperature Operating: 0 °C to 40 °C /32 °F to 104 °F; Storage: -20 °C to 60 °C /-4 °F to 140 °F Humidity (non-condensing)
Operating: 20%-80%; Storage: 10%-95%
Regulatory approvals and declarations Canada cUL, IC; Europe CE; Japan VCCI; United States UL, FCC
Warranty 3 years standard, up to 2 year extension available
MTBF 50,000 hours demonstrated