128GB Connect USB 2.0 Flash Drive

The Flash Drive Reinvented for your phone, tablet and computer
SanDisk Connect Wireless Stick is the flash drive reinvented to work with both your computer and your mobile devices. With the Wireless Stick in your pocket, in your bag or across the room, you can wirelessly access your media or transfer large files, stream HD videos and music, and save and share photos and videos to and from your mobile device.

Connect without wires or the internet
Imagine a flash drive that you don’t ever have to plug in, except to charge it. Imagine that it works with your phone, your tablet, your computer—and all your friends’ devices—wirelessly. Now imagine it works wherever you are—even if you happen to be in the kitchen and your Wireless Stick is in the den.

Wirelessly save and access all your stuff
With the SanDisk Connect app installed on your mobile device, you can upload, download, save, share and play all your stuff from a distance, to and from the device you want to use.

Share with all your best friends
Don’t be selfish with your selfies—or with your presentations, your pictures or your favorite music. SanDisk Connect Wireless Stick can share content with multiple devices at once. Think about that for your next team meeting—or your next trip to the beach.

Stream videos to up to 3 devices—at the same time
SanDisk Connect Wireless Stick is a great entertainer, too. You can stream music or videos to three smartphones, tablets or computers as long as they’re somewhere in the vicinity—the back seat, the next tent or the other end of the conference table.

Free Up Phone/Tablet Memory
Offers 16, 32, 64 or 128GB so you never need to worry about being out of memory.

Automatically Backup Photos and Videos
Set the app to automatically copy photos and videos from your camera roll to the drive when the drive is connected.

Manufacturer Part Number
SDWS4-128G-C46
EAN/UPC
0619659132644,619659132644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 16GB, 32GB, 64GB

Form factor:
USB flash drive

Charging:
USB port

System Requirements


Connection:
WiFi and USB 2.0

Mobile Device:
iOS version 8.0 or higher, Android version 4.2 or higher

Wi-Fi enabled devices:
Web browser

PC or Mac computer:
Windows® 8, Windows 7, Windows Vista®, or Mac OS 10.6 or higher

Security:
Optional Wi-Fi password protection

Maximum File Size:
4GB (16GB, 32GB versions), limited only by capacity (64GB+ versions)

Dimensions:
0.82 x 3.08 x 0.48 in. (20.83 x 78.21 x 12.19 mm)

Operating temperature:
32° - 113° F (0° – 45° C)

Storage temperature:
-4° - 158° F (-20° – 70° C)

Warranty:
1-year limited warranty in US & Canada; 2-year warranty in EMEA & APAC