16GB Extreme Pro microSD High Capacity (microSDHC) Card

Where Top Speeds Meet High Capacity
SanDisk Extreme PRO microSDHC/microSDXC UHS-I memory cards now come with up to 64GB of storage for uncompromising smartphone, tablet and camera performance. Capture 4K Ultra HD and Full HD videos and enjoy transfer speeds of up to 95MB/s so you can shoot like a pro and still experience world-class responsiveness from your phone. Class 10 and UHS Speed Class 3 (U3) ratings mean your videos can meet today's highest resolution standards.

Exceptional Data Speeds for Your Devices
SanDisk Extreme PRO microSD™ UHS-I cards transform the way you experience your mobile device with read speeds of up to 95MB/s for advanced photo capture and faster file transfer.

Shoot 4K Ultra HD Video Today
Pro video performance with both Class 10 and UHS Speed Class 3 (U3) ratings lets you capture 4K Ultra HD and Full HD video. Your videos will meet today’s highest resolution standards and will look stunning on the latest 4K Ultra HD TV screens and monitors, making this the ideal card for your 4K Ultra HD video-enabled smartphone, tablet or camera.

All the Memory You Need
Generous storage capacities up to 64GB mean you won’t run out of the memory you need to work, shoot and share high resolution videos and stills.

SD Adapter for Versatility
This card comes with a convenient SD™ card adapter, so you can also capture and access data on the card with any device that has an SD card slot. You'll be able to use your memory card with SD enabled cameras, camcorders, tablets, and laptops.

Built for Extreme Conditions
SanDisk Extreme PRO microSD UHS-I Cards are waterproof, shockproof, x-ray proof and temperature proof to protect your memories from life's mishaps. Take your phone or tablet to the snow, to the pool or to the desert. Your card will survive, even if your device doesn't.

Support
The SanDisk Extreme PRO microSD UHS-I Memory Cards are backed by a lifetime limited warranty. Support also includes RescuePRO® Deluxe data recovery software downloadable offer for bringing accidentally deleted images back to life.

Manufacturer Part Number
SDSDQXP-016G-A46A
EAN/UPC
0619659125448,619659125448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16 GB
Read Speed: up to 95MB/s
Write Speed: up to 90MB/s
Form Factor: microSDHC
Video Speed: C10, U3
SD Adapter: Yes