Roll Speaker System

UE ROLL

UE ROLL pumps out insane sound, in every direction, wherever you go. It’s the powerful pint-sized wireless Bluetooth® speaker that brings the noise to hidden beaches, cliff jumps, and mountain climbs.

UNAPOLOGETICALLY AWESOME SOUND

UE ROLL pumps out loud, crisp sound that shouts through the air with deep bass that busts out incredible beats. Big, beautiful, unapologetically awesome sound.

SOUND IN EVERY DIRECTION

Music is meant to be shared, with everyone having the same awesome experience. That means blasting loud, rich sound all around, to every corner of the party. That means 360 degree sound.

DOUBLE UP WITH FRIENDS

You’re probably thinking, what if my bestest friend in the world gets one; can we play our UE ROLLs together? Yes you can. Use the UE ROLL app to Double Up with another UE ROLL, UE BOOM or UE MEGABOOM. Everything is better with friends, right?

CHOOSE “DARE”

UE ROLL sports a waterproof, life resistant shell forged from the most unintimidated premium materials known to man. So drop it, dunk it, toss it and take your music where it shouldn’t go. It’ll just smile and ask for more.

WATER-LOVING

UE ROLL is IPX7-rated waterproof. So you can take it to the beach, start a mud fight, set the mood in the shower, climb a waterfall, go over the same waterfall in your kayak and even start a dance party in the river.

LIFE-RESISTANT

The messy times are the best times and UE ROLL loves them all. It features a plasma-coated acoustic skin that is waterproof and dirt-proof, so you’ll be ready to party no matter how wet or messy the path gets. And it's stain resistant, too, so if it gets too dirty just rinse it off and start again.

BUILT FOR CRAZY

At Ultimate Ears we love to try and break the things we build. And then to build them again – better. It’s why our wireless speakers continue to set the bar with amazing sound, life-resistance and so much more.

MUSIC, WILL TRAVEL

UE ROLL is just begging for more adventure. It’s small and lightweight enough to take with you anywhere–and everywhere–leaving you more room for other stuff. Like party supplies. Consider it your own personal sonic Sherpa.

STRAP & GO BUNGEE

UE ROLL comes equipped with a marine-grade bungee cord that makes it attachable to most of your gear. So whether you’re zip-lining through the jungle, or flying down the world’s longest mudslide, you can bring your tunes along for even the most dare-devilishly awesome adventures. See it now.

65-FT WIRELESS RANGE

Control the party from up to 65 feet away from your mobile phone or tablet (or other Bluetooth-enabled device). And if you don’t want to walk all 65 feet back to turn your UE ROLL off when the party finally ends, use the UE ROLL app to remotely power off. And then to turn it back on, of course.

9 HR BATTERY

UE ROLL has a rechargeable lithium-ion battery that will give you up to 9 hours of non-stop music. And lot can happen in 9 hours. When you want to know how much juice is left, just press the + and – buttons at the same time. Your UE ROLL will speak to you.


THE UE ROLL APP

Use the UE ROLL app to control the party from afar and to unlock an expanding set of cool features. Like Double Up–connect your UE ROLL to another Ultimate Ears speaker to make the party bigger. And we’re still adding more features.

REMOTE ON / OFF

Remotely turn your UE ROLL back on to start the party back up from afar. And when the party finally ends, use the UE ROLL app to remotely power it back off. And then back on, to start the after-party, of course.

Manufacturer Part Number
984-000598
EAN/UPC
0097855118578,097855118578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMENSIONS:

  • Diameter: 135mm
  • Height: 40mm
  • Weight: 330 g
WATERPROOF:
  • IPX7 rated: UE ROLL can be immersed in liquid up to 1m for up to 30 minutes.
AUDIO:
  • Maximum Sound Level: 85dBA
  • Frequency Range: 108Hz – 20kHz
  • Drivers: One 2” driver and Two ¾” tweeters
POWER:
  • Rechargeable Lithium-Ion Battery for up to 9 hours of battery life between Micro USB charges. Actual battery life will vary with use, settings and environmental conditions.
  • Charge time: 5.5 hours
WIRELESS CAPABILITIES:
  • Pair up to 8 Bluetooth ® enabled devices – Connect up to two source devices at the same time.
  • Wirelessly play (stream) to 2 UE ROLLs from one source.
  • Mobile range of play is up to 20m or (65ft).
COMPATIBILITY:
  • For Audio Playback - Smartphones, tablets and other devices that support Bluetooth® wireless audio profile [Advanced Audio Distribution Profile (A2DP)] or 3.5 mm audio output.