X99 Micro2 Desktop Motherboard

The EVGA X99 Micro2 takes all the great features from the EVGA X99 Micro motherboard, and upgrades it with USB 3.1 Type-C, increased SATA ports, improved layout design + BIOS and refreshed look. The EVGA X99 Micro2 offers a stunning set of features and overclocking support, along with EVGA’s new GUI BIOS that focuses on the best overclocking support, functionality, and usability.

Get your PC future proof ready with the EVGA X99 Micro2 motherboard. This motherboard features the next generation USB 3.1 Type-C connector that delivers transfer speeds of up to 10Gb/s for unbelievable performance.

Manufacturer Part Number
131-HE-E095-KR
EAN/UPC
0843368035860,843368035860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Chipset – Intel X99

SLI – 3-Way

SATA – 10 Native SATA 6.0Gb/s Ports

RAID 0, 1, 5, 10, JBOD

USB – 6 Native USB 3.0 / 8 USB 2.0

Memory Support – 4 DIMM Quad-Channel (up to 64GB) DDR4 3200MHz+

Capacitors – Solid State

Ethernet – 1x Intel Gigabit NIC

Audio – 8 Channel High Definition Audio + Optical

Fan Headers – 5 (2 PWM, 3 DC)

PCB – 8 Layers

PCI-E Slot Arrangement – 1x16, 2x16, 3x8

NVMe Support – Yes (PCI-E)


Form Factor

M-ATX Form Factor

Length: 9.6in - 244mm

Width: 9.6in - 244mm


Features

Onboard CPU Temp Monitor

Highly Efficient 6 Phase Digital VRM

Onboard Power, Reset, and Clear CMOS

EVGA E-LEET X Tuning Utility


Operating System Support

Windows 10 32/64bit

Windows 8 32/64bit

Windows 7 32/64bit

Product Warranty

This product comes with a 3 year warranty. Registration is recommended.