2GB DDR3 SDRAM Memory Module

This HP® A2Z47AA compatible 2GB DDR3-1600MHz single rank unbuffered ECC 1.5V 240-pin CL11 factory original UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
A2Z47AA-AM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL11

Chip By Value: x8

Compatible OEM: HP�

Compatible With OEM Part Number(s): A2Z47AA

DIMM Type: Unbuffered

Error Correction: ECC

Factory Original Tier 1: Yes

Form Factor: UDIMM

Kit: No Kit - 1 Piece

Memory Size: 2GB

Memory Speed: DDR3-1600MHz

Memory Voltage: 1.5V

Pins: 240

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Rank: Single

Speed: 1600MHz

Technology: DDR3

UNSPSC Code: 43201402

UPC Code: 821455462775