Safe Fit Case for Apple iPad® mini , iPad mini 2 and iPad mini 3

Safeguard your Apple iPad® mini with the Targus Safe Fit case that provides protection from drops up to 4'. With a stretchy shock-absorbing silicone system, the impact-resistant corners help to protect your device's screen, and elastic closure helps keep your device enclosed while traveling.

Manufacturer Part Number
THZ593GL
EAN/UPC
0092636312114,092636312114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.






Compatibility: Apple® iPad® mini, iPad® mini 2 and iPad® mini 3

Exterior Dimensions (fully expanded): 14.5 x 2 x 21 cm

Material: Polyurethane (PU)

Other: Country of Origin : China

Shoulder Strap: Limited Lifetime Warranty

Weight: 0.21kg / 0.46lbs