Z333 Speaker System

80-watts peak power
Loud, deep, clear sound for your music, movies and games. Z333 delivers 80W peak power and 40W RMS sustained power.

Deep, intense bass
Experience intense bass with the large 5-inch front-firing driver.

A lot of power and a large driver are required to accurately reproduce and make you feel the low-end frequencies. By directing the low frequencies to this dedicated subwoofer, it provides the most optimum listening experience and allows you to hear the bass as it was recorded.

Convenient controls
Place the control pod where you can easily access the power and volume controls. Listen in private using the headphone jack.

Adjustable bass
Bass level is a matter of taste. The separate volume control lets you adjust the level of low-end produced by the subwoofer without changing the volume of the satellite speakers. You can optimize the level of bass to your personal preference.

You can also use the independent volume control for proximity compensation. If your subwoofer is located under a desk or in a more-enclosed area, you may want to adjust the bass level to appropriately tune and balance the system in that specific environment.

Multiple device inputs
With both 3.5mm and RCA inputs, play audio content from your computer, tablet, smartphone, game console or TV.

Add a Bluetooth Audio Adapter
Listen to music from your Bluetooth® wireless devices—smartphone, tablet—by adding Logitech Bluetooth Audio Adapter—sold separately.

The Logitech Bluetooth Audio Adapter works with all Logitech speaker systems. It is a convenient way to listen from your Bluetooth wireless devices.

Manufacturer Part Number
980-001203
EAN/UPC
0097855115829,097855115829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications:

Speaker Type: 2.1
Power Type: AC

Power Rating (RMS)::

  • 40W
  • Satellites: 2 x 8 watts (into 4 ohms, @100Hz, @10% THD
  • Subwoofer: 24 watts (into 8 ohms, @100Hz, @10% THD)
Power Adapter: 100 - 240V (50/60 Hz)

Connections::
  • Inputs: Stereo RCA, 3.5 mm auxiliary input
  • Headphone jack: 3.5mm
Indicator Lights (LED): Green

Driver Size::
  • Satellite: 3.0 in (76 mm) convex dome driver
  • Subwoofer: 5.25 in (133 mm) front-firing dome driver
Sound Pressure Level (SPL Max): >96 dBA

Signal -to-Noise Ratio (SNR)::
  • Satellites: 85 dB, A-weighted
  • Subwoofer: 80 dB, A-weighted
Frequency Response: 55 Hz - 20 kHz

Input Impedance: 10 Kohm

Audio Controls::
  • Volumn, ON/OFF on control pod
  • Bass on subwoofer
Sensitivity::
  • Satellite: 500mV
  • Subwoofer: 200mV