VersaVu Classic 360° Rotating Case for iPad Air/iPad Air 2

The VersaVu Classic 360° Rotating Case for iPad Air and Air 2 adds functionality and protection to your tablet. A durable polycarbonate tray securely holds the tablet and rotates 360° for easy portrait/landscape viewing. Precision cutouts offer full access to all ports, controls and the camera lens, so you can use all of your tablet’s features without removing it from the case. Deep grooves on the interior cover offer a stable base for multiple viewing angles. Integrated sleep/wake feature reduces downtime and saves battery. The case offers military grade protection for drops up to 4 feet.

Manufacturer Part Number
THZ614GL
EAN/UPC
0092636313678,092636313678,0092636307134,092636307134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With:

iPad Air 2, iPad Air

Style:

Folio

Color:

Black

Package Dimensions:

6.00" x 9.75" x 0.80" (W x H x D)

Package Weight:

0.50 lbs

Warranty:

Limited Lifetime Warranty

UPC:

092636307134