Grid Pro 16” Backpack

The Grid Pro 16” Backpack has a fully padded exterior, and separate padded laptop and lined tablet nooks on the interior. All of this padding adds up to military specifications protecting your laptop from a 4ft drop. The interior provides 32 liters of storage broken down into two main compartments and three external stash pockets. The main compartment houses the laptop and tablet nooks, with plenty of additional room for books, files or reference materials. The other compartment has several mesh pockets along with plenty of additional storage. There are two zippered stash pockets on the front and one hidden in the bottom pad on the back. The bottom panel is reinforced with extra padding and weather resistant material. The main compartment (with device nooks) also has a weather resistant zipper. Padded, adjustable shoulder straps and aerated, padded back ensure a comfortable fit once it’s on your shoulders.

Manufacturer Part Number
TSB850
EAN/UPC
0092636312305,092636312305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Exterior Dimensions : 12.25" x 7" x 20.50"
Warranty : Limited Lifetime Warranty
Weight : 2.57 lbs
Color : Black