50ft Performance HDMI Cable

Manufacturer Part Number
HDAV2VL50FT
EAN/UPC
0819603011654,819603011654
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 24Kt Gold Plated Connectors
  • Custom Tooled Low Profile Gun Metal Barrel
  • High Speed HDMI Cable with Ethernet
  • 480p, 720p, 1080p and 1280p (4K compatible)
  • Ultra High Definition 4K, 60FPS
  • Supports both 32 Audio Channel and 21:9 Aspect Ratio
  • ARC, HEC 3D, Deep Color, 340MHz and 10.2Gps
  • CL3/FT4 rated outer jacket
  • Approved for in-wall/in-ceiling installation