The Atlona AT-HDVS-150-TX-WP is a 2×1 wall plate switcher with display control for HDMI and VGA transmission over HDBaseT™. It features an HDMI input plus VGA input with 3.5mm audio connector on a two-gang, US or UK wall plate. Plates without buttons are also available (AT-HDVS-TX-WP-NB). Designed as a remote input device for the AT-UHD-CLSO-824 matrix switcher, the AT-HDVS-150-TX-WP combines the benefits of a switcher with built-in auto-switching and the advantages of long-distance HDBaseT signal extension over a single cable. Video signals up to 1080p/60Hz with embedded audio, VGA input signals up to 1920×1200 video, and control signals can be extended up to 230 feet (70 meters). The switcher enables auto display on/off, auto-switching, along with other features. The switcher is receives power from the AT-UHD-CLSO-824 using Power over Ethernet. The AT-HDVS-150-TX fits inside any 40 mm deep two-gang electrical box or mud ring and is ideal for long distance transmission and display control in corporate or educational settings using analog and digital sources.
The Atlona AT-HDVS-150-TX-WP switcher expands the input capabilities of the AT-UHD-CLSO-824. Each remote switcher provides input access for up to two devices with controls for input selection and can control display power state when used with a third party control system. The HDVS series is designed to smooth the transition from analog to digital displays, allowing advanced HDMI display devices to be used with legacy VGA sources. The series also adds the simplicity and performance of HDBaseT technology to eliminate multiple cable runs and signal degradation that can occur with long transmission lines. Cost-effective and easy-to-terminate category cable provides additional integration benefits.
Note:
Resolution
Video: 4096×2160@24/25/30/50/60Hz, 3840×2160@24/25/30/50/60Hz, 2048x1080p,
1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog IN: PCM 2Ch
HDMI IN & HDBaseT OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 35 meters: up to 115 feet
CAT6a/7 @ 4K: up to 40 meters: up to 130 feet
CAT5e/6 @ 1080p: up to 60 meters: up to 197 feet
CAT6a/7 @ 1080p: up to 70 meters: up to 230 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Yes
HDCP: 1.4
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 18.7W (when paired)
Dimension
Wall: 2 Gang, 40mm (1.5 inch) deep
Weight
Unit: 0.37kg: 0.82lbs
Certification
Unit: CE, FCC