20lb Bond Paper, 75gsm

This bond paper has a smooth surface for crisp, clear ink acceptance and superior line quality. 20lb bond is great for presentation mapping, microfilming and general CAD/GIS/engineering applications.

Manufacturer Part Number
2873V672
EAN/UPC
0660685144644,660685144644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Property: Value and test method
Basis weight: 75gsm per TAPPI T-410 Test Method
Thickness/caliper: 4mil/102 microns per TAPPI T-411 Test Method
Core size: 2-inch
CIE Whiteness (D65/10°): 120 per ASTM E-313 Test Method
Opacity: Greater than 89% per TAPPI T-425 Test Method
Gloss (60°): Less than 5 per TAPPI T-480 Test Method
PH: Acid Free