24lb Premium Coated Bond Paper, 90gsm

This premium coated 24lb bond paper is single side coated with the backside having a curl control coating. This paper is ideal for both monochrome and color prints and 3D modeling.

Manufacturer Part Number
2873V662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Property: Value and test method
Basis weight: 90gsm per TAPPI T-410 Test Method
Thickness/caliper: 4mil/102 microns per TAPPI T-411 Test Method
Core size: 2-inch
CIE Whiteness (D65/10°): 124 per ASTM E-313 Test Method
Opacity: Greater than 93% per TAPPI T-425 Test Method
Gloss (60°): Less than 5 per TAPPI T-480 Test Method
PH: Acid Free