Switcher for HDMI and VGA Inputs with HDBaseT Output
The AT-HDVS-150-TX is a 3×1 Switcher for HDMI and VGA Inputs with HDBaseT Output. It features two HDMI inputs plus a VGA input with 3.5mm audio connector. The AT-HDVS-150-TX combines the benefits of a switcher with built-in auto-switching and the advantages of long-distance HDBaseT signal extension over a single cable. HDMI signals up to 4K/UHD @ 60Hz with embedded audio, VGA input signals up to 1920×1200 video, and control signals can be extended up to 230 feet (70 meters). The switcher enables auto display on/off, auto-switching, along with other features. The switcher receives power from the AT-HDVS-150-RX receiver using Power over Ethernet. The AT-HDVS-150-TX is ideal for long distance transmission and display control in corporate or educational settings using analog and digital sources.
Automatic Display Control
The AT-HDVS-150-TX, when used in combination with the AT-HDVS-150-RX receiver, allows automatic display control using RS-232 signals. When integrated with a display, the AT-HDVS-150-RX forces the display to power on automatically when a laptop is connected to the AT-HDVS-150-TX. At the end of the presentation, when the presenter disconnects the laptop from the transmitter, the AT-HDVS-150-RX forces the display to power off. Ease of presenter interaction with the system and the savings incurred by auto-display shutdown provide a significant return on investment.
Reliable Auto-Switching
Automatic input selection on the AT-HDVS-150-TX uses the 5 volt, hot plug signal in order to detect and automatically switch to the proper input.
The AT-HDVS-150-TX is ideal for:
Note:
Resolution
Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p,
1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0*
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog IN: PCM 2Ch
HDMI IN & HDBaseT OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 35 meters: up to 115 feet
CAT6a/7 @ 4K: up to 40 meters: up to 130 feet
CAT5e/6 @ 1080p: up to 60 meters: up to 197 feet
CAT6a/7 @ 1080p: up to 70 meters: up to 230 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Yes
HDCP: 1.4
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 18.7W (when paired)
Dimension
H x W x D: 38 x 127 x 102 (mm): 1.5 x 5 x 4.02 (inch)
Weight
Unit: 2.34kg: 5.16lbs
Certification
Unit: CE, FCC