My Cloud Mirror Personal Cloud Storage (Gen 2)

Your media and files on your own personal cloud
Unlike public clouds, My Cloud Mirror personal cloud storage allows you to keep all your content in one safe place on your home network, so there’s no mystery about where your data is located. Plus, you get all the storage you need with no monthly fees.

Two is greater than one
My Cloud Mirror personal cloud storage comes equipped with two hard drives and is set to Mirror Mode (RAID 1), so your irreplaceable content is stored on one drive and automatically duplicated onto the second drive. In the unlikely event that one drive fails, you can rest assured knowing your data is safe and sound on the other drive.

Centralize your family’s media collection
Back up and organize all your family’s photos, videos and music in one secure place, and seamlessly stream them to all of your devices.

No matter where life takes you, your content is always with you
My Cloud mobile and web access give you the freedom to easily access and share all your favorite photos and videos using your computer, tablet and smartphone from wherever, whenever.

Two is greater than one
My Cloud Mirror personal cloud storage comes equipped with two hard drives and is set to Mirror Mode (RAID 1), so your irreplaceable content is stored on one drive and automatically duplicated onto the second drive. In the unlikely event that one drive fails, you can rest assured knowing your data is safe and sound on the other drive.

Automatic backup for all your computers
WD's My Cloud Mirror device offers flexible backup options to protect valuable content from all the PC and Mac® computers in your home. WD SmartWare™ Pro backup software for PCs offers options that fit your schedule. My Cloud Mirror is also compatible with Apple® Time Machine® for Mac® users to keep their content safe and sound.

Photo and video backup for tablets and smartphones
Most of the memorable photos and cherished videos you capture are on your smartphone or tablet. The My Cloud mobile app will help keep those irreplaceable moments protected with automatic backup to your personal cloud storage as you take them.

Sync your life across all your computers
WD Sync automatically synchronizes your favorite content across all your computers and your My Cloud Mirror device, so you can be confident that your important files are always up to date and accessible from all your devices.

Hassle-free set up in minutes
In just a few simple steps, My Cloud Mirror's intuitive setup guides you through connecting your device, uploading all your photos, videos, music and files, and setting up remote access so you can start enjoying and sharing your favorite content anytime, from anywhere.

Smooth streaming to all your screens
With all your favorite media centralized on your My Cloud Mirror personal cloud storage, you’re now free to stream it to any tablet or smartphone, Smart TV, media player, gaming console and any other DLNA®-certified device on your network. 

Easily share all your memorable moments
Why keep those memories to yourself? Easily create one simple place for you, friends and family to upload and access all the priceless photos and videos captured. Whether it’s a wedding, graduation or family vacation, those cherished moments can be stored and shared, at full resolution, so nobody misses a thing.

Keep what’s private under your control
Your My Cloud Mirror device is personal, so keep it safe from unauthorized access with password protection. 

Manufacturer Part Number
WDBWVZ0040JWT-NESN
EAN/UPC
0718037840574,718037840574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:
Average latency: n/a
Average read seek: n/a
Battery: No
Disk Capacity: 4 TB, 6 TB, 8 TB
Drive Bays: 2
Interfaces: Gigabit Ethernet
Power Supply (DC in)
USB expansion port: 2 x USB 3.0
Memory: 512 MB DDR3
Processor: Marvel ARMADA 385 dual-core 1.3 GHz

Product Dimensions:
Height :  6.75 in (171.45 mm)
Length/Depth:  6.10 in (154.94 mm)
Width:  3.90 in (99.06 mm)
Weight:

  • 4 TB: 3.4 lbs (1.6kg)
  • 6 TB: 4.6 lbs (2.1kg)
  • 8 TB: 5.0 lbs (2.3kg)
Colors available : White

Country Code / Origin: Product of Thailand or Product of Malaysia

Environmental Specifications:
Operating Temperature:  5° C to 35° C ( 41° F to 95° F)
Non-op Temperature: -20° C to 65° C (-4° F to 149° F)

Power Specifications:
AC input voltage (AC adapter):  100-240 VAC
AC input frequency:  50-60 Hz
DC output: 12VDC, 3A 

Languages for software:
• English
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Dutch
• French
• German
• Hungarian
• Italian
• Japanese
• Korean
• Norwegian
• Polish
• Portuguese
• Russian
• Spanish
• Swedish
• Turkish

Languages for User Manual:
• English
• Arabic
• Indonesian/Bahasa
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Danish
• Dutch
• Finnish
• French
• German
• Greek
• Hungarian
•Italian
•Japanese
•Korean
•Norwegian
•Polish
•Portuguese
•Romanian
•Russian
•Slovakian
•Spanish
•Swedish
•Turkish

Limited Warranty2:
Worldwide: 2 years

Previous Product Model:
Product Name: My Cloud Mirror
Ref Order Number: WDBZVM

Regulatory:
NRCAN compliant: Yes
ROHS compliant1: Yes

Software included:
My Cloud OS:
• WD SmartWare™ Pro - PC backup software (3-user license)
• WD Sync file synchronization app
• WD Access device management tool
• WD My Cloud mobile app* available for iOS and Android

1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.