Fiber Optic Duplex Patch Network Cable

Manufacturer Part Number
62125-MD-LCSC-02-NP
EAN/UPC
0814933029539,814933029539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Miscellaneous Green Compliance Certificate/authority: RoHS
Green Compliant: Yes

Physical Characteristics Color: Orange

Technical Information Cable Characteristic: Patch Cable
Cable Length: 6.56 ft
Cable Type: Fiber Optic
Connector On First End: 2 x LC Male Network
Connector On Second End: 2 x SC Male Network
Core/cladding Diameter: 62.5/125 µm
Device Supported: Network Device
Fiber Optic Mode: Multi-mode

Warranty Lifetime Warranty: