Dashpack

Designed for your "everyday adventure," the Manhattan Dashpack offers the cargo-carrying capability of a lightweight backpack in a sporty, stylish sling design. The main diagonal zippered compartment features a padded pocket for up to a 12" tablet (iPad, Galaxy Tab, Kindle, Surface, etc.), Chromebook or Ultrabook and plenty of space for books, a change of clothes or other items. Zippered carryall pockets at the waist are ideal for business cards, loose change and other small cargo. Plus, the Dashpack features a padded, ergonomic shoulder strap with mesh phone pocket and ambidextrous connectors for left- or right-side carrying.

 

Manufacturer Part Number
439879
EAN/UPC
0766623439879,766623439879
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Exterior
  • 600D PVC (polyester 95%, PVC 5%)
  • Padded shoulder strap with D-loop connectors for ambidextrous carry
  • Diagonally zippered main storage compartment
  • Rubber earphone port
  • Elastic mesh water bottle pocket

    Interior
  • 210D interior with expanded polyethylene (EPE) foam
  • Main storage compartment with 12" tablet/Ultrabook storage pocket

    Dimensions
  • Exterior: 44 x 31 x 9 cm (17.3 x 12.2 x 3.6 in.)
  • Computer compartment: 29.7 x 20.9 x 1.4 cm (11.7 x 8.25 x 0.55 in.)
  • Weight: 0.44 kg (0.98 lbs.)

    * Always measure notebook computer exterior to determine compatibility. All bag dimensions are approximate and may vary slightly.