AVerTV Hybrid TVBox 13 A200P

Multi I/O converter function
The AVerTV Hybrid TVBox 13 features built-in multi-I/O with VGA, HDMI, Component and composite port. The video source from DVD, Projector, VHS and more can be transferred into different sources on various dispalys via AVerTV Hybrid TVBox 13.
With the video scalar function, it can upscale a signal from a lower resolution upscale to 1080p. Additionally, you can place it anywhere and it is still convenient to control with the included IR extender and remote control.

Perfect video Image up to 1080p
Through the advanced 3D de-interlace and noise reduction, edge enhancement and color adjustment technology, the AVerTV Hybrid TVBox 13 eliminates jagged edges on TV and DVD movies to improve the clarity and sharpness of the overall image.

Support Dual Screen Output
Whatever what kind of screens you have, the AVerTV Hybrid TVBox 13 can be outputted the same image into two screens via different I/O port.

Manufacturer Part Number
A200P
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input Signals:
• HDMI x 2
• VGA
• 75 Ω TV Antenna
• 3.5mm Audio
• Composite x2 (via 3.5mm to AV cable, share component audio)
• Component (via 3.5 mm to YPbPr cable)
• USB 2.0 Port (For firmware upgrade)
• DC Port
Output Signal:
• HDMI
• VGA
• 3.5 mm Combo Audio & Composite (via 3.5mm to AV cable)