Cat.5e Patch Network Cable

100-MHz backbone cable for environments requiring no fumes or flames.

Manufacturer Part Number
EVNSL0173GN-0015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ACR : 13.3 dB/100 m at 100 MHz
ACRF : 23.8 dB/100 m at 100 MHz
Attenuation : 22.0 dB/100 m at 100 MHz
Cable Outside Diameter (Nominal) : 0.23" (0.58 cm)
Capacitance Unbalance (Pair to Ground) : 330 pF/100 m maximum
Conductor : 24 AWG, solid, bare copper
Delay Skew (Maximum) : 45 ns/100 m (328 ft.)
Impedance : 100 ± 15 ohms at 100 MHz
Propagation Delay : 538 ns/100 m @ 100 MHz
NEXT : 35.3 dB/100 m at 100 MHz
PS-ACR : 10.3 dB/100 m at 100 MHz
PS-ACRF : 20.8 dB/100 m at 100 MHz
PS-NEXT : 32.3 dB/100 m at 100 MHz
Return Loss : 20.1 dB/100 m at 100 MHz
RoHS : Yes
Temperature/Voltage Rating : 167° F (75° C) at 300 V
Jacket : Flame-retardant PVC (low smoke) (CMP)
Standards : UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2 CAT5e