1200.2 ST3200FM0073 Solid State Drive

The Seagate 1200.2 SSD family includes the next-generation of high-capacity, high-performance SAS SSDs designed with multiple endurance offerings optimized for demanding enterprise applications and maximum TCO savings.


Industry Leading Performance up to 1800MB/s

The 1200.2 SAS SSD family delivers ultra-fast, consistent and easily scalable performance that exceeds 12Gb/s SAS single port bandwidth. By removing the storage bottleneck, it closes the gap between processor and data storage performance and significantly improves overall system and application responsiveness. The 1200.2 SAS SSD family also provides consistent low-latency data access, reliably accelerating enterprise and cloud storage systems.


High Capacity Solution with Multiple Endurance Offerings

Enterprise applications have different storage workload requirements for performance, endurance and cost. The optimal storage solution for databases or virtualization with a typically mixed read/write workload, for example, requires the highest random read/write IOPS, ultra-low latency, and high endurance; content streaming applications with highly intensive read workloads, however, demand high sequential read throughput and high storage density at the lowest cost per gigabyte.

The 1200.2 SAS SSD family offers, industry-leading range of capacities including 4TB-class in a 2.5-inch form factor, to increase enterprise storage density in data centers. It also enables the maximum TCO savings by offering four endurance categories to match cost and performance requirements of all enterprise workloads.


Enhanced Enterprise Reliability, Data Protection and Security

The 1200.2 SAS SSD family leverages Seagate’s decades of enterprise SAS expertise and proven feature set to deliver the highest levels of reliability, data integrity and data security for mission critical enterprise applications.

The 1200.2 SAS SSD family delivers best-in-class data protection and reliability by integrating full internal and external data path protection (T10 DIF), Seagate’s advanced ECC algorithms, XOR logic and other techniques for extending flash memory life and protecting data from undetected, unintentional corruption. With advanced power-loss data protection, the 1200.2 SSD maintains high data integrity to prevent loss of user data in the event of unexpected power interruptions.

The 1200.2 family implements security features to prevent unauthorized access to a drive and safeguards stored data with three levels of security, including Secure Downloads & Diagnostics, TCG-compliant Self-Encrypting Drive and FIPS drive.

Manufacturer Part Number
ST3200FM0073
EAN/UPC
0763649075715,763649075715,7636490074264
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 3200GB
Encryption: Encryption
Endurance: 3 DWPD
Interface: SAS 12Gb/s