1200.2 SSD 3200GB SAS Drive

The Seagate 1200.2 SSD family includes the next-generation of high-capacity, high- performance SAS SSDs designed with multiple endurance offerings optimized for  demanding enterprise applications and maximum TCO savings.

Industry Leading Performance up to 1800MB/s

The 1200.2 SAS SSD family delivers ultra-fast, consistent and easily scalable  performance that exceeds 12Gb/s SAS single port bandwidth. By removing  the storage bottleneck, it closes the gap between processor and data storage  performance and significantly improves overall system and application  responsiveness. The 1200.2 SAS SSD family also provides consistent low-latency  data access, reliably accelerating enterprise and cloud storage systems.

High Capacity Solution with Multiple Endurance Offerings

Enterprise applications have different storage workload requirements for  performance, endurance and cost. The optimal storage solution for databases or  virtualization with a typically mixed read/write workload, for example, requires the  highest random read/write IOPS, ultra-low latency, and high endurance; content  streaming applications with highly intensive read workloads, however, demand high  sequential read throughput and high storage density at the lowest cost per gigabyte. The 1200.2 SAS SSD family offers, industry-leading range of capacities including  4TB-class in a 2.5-inch form factor, to increase enterprise storage density in data  centers. It also enables the maximum TCO savings by offering four endurance  categories to match cost and performance requirements of all enterprise workloads.

Enhanced Enterprise Reliability, Data Protection and Security

The 1200.2 SAS SSD family leverages Seagate’s decades of enterprise SAS  expertise and proven feature set to deliver the highest levels of reliability, data  integrity and data security for mission critical enterprise applications. The 1200.2 SAS SSD family delivers best-in-class data protection and reliability  by integrating full internal and external data path protection (T10 DIF), Seagate’s  advanced ECC algorithms, XOR logic and other techniques for extending flash  memory life and protecting data from undetected, unintentional corruption. With  advanced power-loss data protection, the 1200.2 SSD maintains high data integrity  to prevent loss of user data in the event of unexpected power interruptions. The 1200.2 family implements security features to prevent unauthorized access to  a drive and safeguards stored data with three levels of security, including Secure  Downloads & Diagnostics, TCG-compliant Self-Encrypting Drive and FIPS drive .

Manufacturer Part Number
ST3200FM0063
EAN/UPC
0763649073209,763649073209,7636490071751
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 3200GB

Encryption: Encryption

Endurance: 3 DWPD

Interface: SAS 12Gb/s