ColorEdge CS240 24.1" (61 cm) Hardware Calibration LCD Monitor

The entry-level graphics monitor with all the essentials.

Made for photographers and designers from hobbyist on up, the CS240 delivers the hardware and software essentials needed in a graphics monitor. These include a wide color gamut, brightness uniformity, and EIZO’s ColorNavigator 6 calibration software with Mac/Windows compatibility and support for a wide range of calibration devices.

Manufacturer Part Number
CS240-BK-PHX
EAN/UPC
0690592041255,690592041255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Cabinet Color Black
Panel
Type IPS
Backlight Wide-Gamut LED
Size 24.1" / 61 cm (611 mm diagonal)
Native Resolution 1920 x 1200 (16:10 aspect ratio)
Viewable Image Size (H x V) 518.4 x 324 mm
Pixel Pitch 0.270 x 0.270 mm
Pixel Density 94ppi
Grayscale Tones DisplayPort, HDMI: 1024 tones (a palette of 65281 tones)
DVI: 256 tones (a palette of 65281 tones)
Display Colors DisplayPort, HDMI: 1.07 billion from a palette of 278 trillion
DVI: 16.77 million from a palette of 278 trillion
Viewing Angles (H / V, typical) 178°, 178°
Brightness (typical) 350 cd/m2
Recommended Brightness for Calibration 120 cd/m2 or less
Contrast Ratio (typical) 1000:1
Response Time (typical) 7.7 ms (Gray-to-gray)
Wide Gamut Coverage (typical) Adobe RGB: 99%
Video Signals
Input Terminals DVI-I 29 pin (with HDCP), DisplayPort (with HDCP), HDMI (with HDCP, Deep Color)
Digital Scanning Frequency (H / V) DisplayPort, DVI: 26 - 78 kHz, 23.75 - 63 Hz (VGA Text: 69 - 71 Hz)
HDMI: 15 - 78 kHz, 23.75 - 61 Hz (VGA Text: 69 - 71 Hz)
Analog Scanning Frequency (H / V) 26 - 78 kHz, 47.5 - 61 Hz
USB
Function 2 ports for monitor control
2-port USB hub
Standard USB 2.0
Power
Power Requirements AC 100 - 240 V, 50 / 60 Hz
Maximum Power Consumption 68W
Typical Power Consumption 27W
Power Save Mode Less than 0.5 W
Standby Mode Less than 0.5 W
Power Management Power Save (VESA DPM, DisplayPort Version 1.1a, and DVI DMPM)
Features & Functions
Digital Uniformity Equalizer Yes
Preset Modes Color Mode (Custom, Paper, Adobe RGB, sRGB, Calibration)
OSD Languages English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese
Others Screen Adjustment (Clock, Phase, Position, Resolution, Range (Auto)), Screen Size (full screen, enlarge, normal), Color Adjustment (Brightness, Independent 6-Color Control, Gamma, Color Gamut, Temperature, Saturation, Hue, Gain, Reset), HDMI Settings (Noise Reduction), Range Extension, Signal Switching, OSD Menu Settings, Overdrive, Input Skip, Mode Skip, USB Selection, Signal Info, Monitor Info, DUE Priority, Key Lock, Signal Bandwidth, Power Indicator, All Reset
Physical Specifications
Dimensions (Landscape, W x H x D) 575 x 423 - 553 x 245 mm
Dimensions (Portrait, W x H x D) 398 x 586 - 651 x 245 mm
Dimensions (Without Stand, W x H x D) 575 x 398 x 71 mm
Net Weight 8.7 kg / 19.2 lbs
Net Weight (Without Stand) 6.0kg / 13.2 lbs
Height Adjustment Range 130 mm
Tilt 35° Up, 5° Down
Swivel 344°
Pivot 90°
Hole Spacing (VESA Standard) 100 x 100 mm
Environmental Requirements
Operating Temperature 0 - 35 °C
Operating Humidity (R.H., non condensing) 20 - 80 %
Certifications & Standards (Please contact EIZO for the latest information.) CB, CE, TUV/GS, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomics, RCM, RoHS, WEEE, GOST-R
Supplied Accessories (May vary by country. Please contact EIZO for details.) AC power cord, signal cables (DVI-D - DVI-D, Mini DisplayPort - DisplayPort), USB cable, setup guide, EIZO LCD Utility Disk (ColorNavigator software, PDF user's manual), quick reference, warranty card
Warranty Five Years