ColorEdge CS270 27" (68 cm) Hardware Calibration LCD Monitor

The monitor for the aspiring creative.

The CS270 features a wide color gamut and brightness uniformity in a spacious 27-inch screen for photo enthusiasts and designers. It comes with EIZO's ColorNavigator 6 calibration software that is compatible with Mac, Windows, and Linux systems and offers support for a wide range of calibration devices. 

Manufacturer Part Number
CS270-BK-PHX
EAN/UPC
0690592041262,690592041262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Cabinet Color Black
Panel
Type IPS
Backlight Wide-Gamut LED
Size 27" / 68 cm (684 mm diagonal)
Native Resolution 2560 x 1440 (16:9 aspect ratio)
Viewable Image Size (H x V) 596.7 x 335.6 mm
Pixel Pitch 0.2331 x 0.2331 mm
Pixel Density 109ppi
Grayscale Tones DisplayPort, HDMI: 1024 tones (a palette of 65281 tones)
DVI: 256 tones (a palette of 65281 tones)
Display Colors DisplayPort, HDMI: 1.07 billion from a palette of 278 trillion
DVI: 16.77 million from a palette of 278 trillion
Viewing Angles (H / V, typical) 178°, 178°
Brightness (typical) 300 cd/m2
Recommended Brightness for Calibration 120 cd/m2 or less
Contrast Ratio (typical) 1000:1
Response Time (typical) 15 ms (Gray-to-gray)
Wide Gamut Coverage (typical) Adobe RGB: 99%
Video Signals
Input Terminals DVI-D 24 pin (with HDCP), DisplayPort (with HDCP), HDMI (with HDCP, Deep Color)
Digital Scanning Frequency (H / V) DisplayPort, DVI: 26 - 89 kHz, 23.75 - 63 Hz (VGA Text: 69 - 71 Hz)
HDMI: 15 - 78 kHz, 23.75 - 63 Hz
USB
Function 2 ports for monitor control
2-port USB hub
Standard USB 2.0
Power
Power Requirements AC 100 - 240 V, 50 / 60 Hz
Maximum Power Consumption 86 W
Typical Power Consumption 34 W
Power Save Mode Less than 0.7 W
Standby Mode Less than 0.5 W
Power Management Power Save (DisplayPort: Rev. 1.1a, DVI: DVI DMPM)
Features & Functions
Digital Uniformity Equalizer Yes
Preset Modes Color Mode (Custom, Paper, Adobe RGB, sRGB, Calibration)
OSD Languages English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese
Others Screen Size (full screen, enlarge, normal), Color Adjustment (Brightness, Gamma, Temperature, Color Gamut, Saturation, Hue, Clipping, Gain, Independent 6-Color Control, Reset), HDMI Settings (Noise Reduction), Range Extension, Signal Switching, OSD Menu Settings, Input Skip, Mode Skip, USB Selection, Signal Info, Monitor Info, DUE Priority, Key Lock, Signal Bandwidth, Power Indicator, All Reset
Physical Specifications
Dimensions (Landscape, W x H x D) 646 x 413 - 561 x 245 mm
Dimensions (Portrait, W x H x D) 402 x 657 - 688 x 245 mm
Dimensions (Without Stand, W x H x D) 646 x 402 x 72.5 mm
Net Weight 10.6 kg / 23.4 lbs
Net Weight (Without Stand) 7.7 kg / 17.0 lbs
Height Adjustment Range 148 mm
Tilt 35° Up, 5° Down
Swivel 344°
Pivot 90°
Hole Spacing (VESA Standard) 100 x 100 mm
Environmental Requirements
Operating Temperature 0 - 35 °C
Operating Humidity (R.H., non condensing) 20 - 80 %
Certifications & Standards (Please contact EIZO for the latest information.) CB, CE, TUV/GS, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomics, RCM, GOST-R, RoHS, WEEE, CUDO certified mark
Supplied Accessories AC power cord, signal cables (DVI-D - DVI-D [dual link supported], Mini DisplayPort - DisplayPort), USB cable, setup guide, EIZO LCD Utility Disk (PDF user's manual), quick reference, warranty card
Warranty Five Years