Blu-ray Player with 4K Upscaling & Blu-ray 3D

BLU-RAY PLAYER

Get the most out of your home theater with the Ematic Blu-ray Player with 4K Upscaling & Blu-ray 3D. Watch your favorite movies on your 4K TV. 

4K UPSCALING

Upscaled videos provide up to 4x the resolution of HD for super sharp image with fine detail. 

3D ENTERTAINMENT

Blu-ray 3D lets you enjoy immersive 3D content when paired with a 3D HDTV.

Manufacturer Part Number
BR1410D
EAN/UPC
0817707014717,817707014717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Playback Disc Formats

Blu-ray Disc, BD-R, BD-RE, DVD, DVD +/-R/RW, CD-R/RW, CD, VCD

Video Formats

H.264, VC1, MPEG1, MPEG-2, MPEG4

Signal

PAL

Component Video Output

up to 1080i

HDMI Video Output

up to 1080p@24Hz

Audio Formats

Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, MP3

Audio Output

.5-Vp-p (75 ohm)

Photo Formats

JPEG, PNG, GIF

Power Supply

100-240V-50/60Hz

Power Consumption in Standby

<1W

Max Consumption

20W

Dimensions

16.93 x 7.8 x 1.5 inches

Weight

3.3 lbs

Ports

LAN

HDMI-2 Port

HDMI-1 Port

Coaxial

Optical 

In The Box

Blu-ray Player

Remote Control

Warranty Card

Manual