AP1130 802.11ac Outdoor Access Point

Aerohive Networks AP1130 is a high-performing and ruggedized 802.11ac outdoor access point (AP). The AP1130 provides high-performance dual band concurrent (2.4GHz and 5GHz) 802.11ac (2x2:2) MIMO and has a 10/100/1000 Ethernet port.

The Aerohive AP1130 is an enterprise-grade, high performance product, designed for high bandwidth outdoor wireless environments. With extended temperature range and a watertight chassis, the AP1130 can be deployed in almost any outdoor environment on earth. With two antennas on each radio and the ability to provide service concurrently on both 2.4Ghz and 5Ghz bands, the AP1130 provides support for 802.11ac as well as legacy 802.11a, b, g and n clients, through Aerohive’s industry unique and resilient controller-less architecture.

Manufacturer Part Number
EVCO-AH-AP-1130-N-FCC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specs

Included Mounting Options

  • Wall Mount
  • Pole Mount 1 to 2.75 inches in diameter

Radio Specifications—802.11a

  • 5.150–5.950 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback

Radio Specifications—802.11b

  • 2.4–2.5 GHz Operating Frequency
  • Direct-Sequence Spread-Spectrum (DSSS) Modulation
  • Rates (Mbps): 11, 5.5, 2, 1 w/ auto fallback

Radio Specifications—802.11g

  • 2.4–2.5 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback

Radio Specifications—802.11n

  • 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
  • 802.11n Modulation
  • Rates (Mbps): MCS0 - MCS15 (6.5MBps - 300Mbps)
  • 2x2 Multiple-In, Multiple-Out (MIMO) Radio
  • HT20 and HT40 High-Throughput (HT) Support
  • A-MPDU and A-MSDU Frame Aggregation

Radio Specifications—802.11ac

  • 5.150–5.950 GHz Operating Frequency

  • 802.11ac Modulation (256-QAM)

  • Rates (Mbps): MCS0–MCS9 (6.5Mbps - 867Mbps), NSS = 1-2.
  • 2x2:2 Stream Multiple-In, Multiple-Out (MIMO) Radio
  • VHT20/VHT40/VHT80 support

Mounting

  • Wall Mounted
  • Pole mounted – 1-2.75inch pole strap included with the AP

Antennas

  • 4x N-type jack antenna connections for external antennas
  • Antennas sold as accessory

Interfaces

  • Autosensing 10/100/1000 Base-T Ethernet PoE (Power over Ethernet 802.3at) Port

Physical

  • LxWxH: 9 5/8 x 7 7/8 x 3 in. w/ locking hole extensions
  • LxWxH: 8 13/16 x 7 1/8 x 2 3/4 w/o locking hole extensions
  • 4.3 lbs, 6.05 lbs w/antennas and bracket

Environmental

  • Operating: -40 to +55°C, Storage: -40 to +80°C
  • Humidity: 95%

Environmental Compliance

  • IP 67

Power Options (sold separately)

  • 802.3at Power over Ethernet (PoE) port

Power Specifications

  • IEEE 802.3at PoE Power
  • RJ-45 powerinputpins:Wires4,5,7,8 or 1,2,3,6
  • DC powered – 12VDC input