NVIDIA GeForce GTX 980 Ti Graphic Card

Manufacturer Part Number
GTX 980TI 6GD5T OC
EAN/UPC
0824142119693,824142119693
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit NVIDIA GeForce GTX 980 Ti
Interface PCI Express x16 3.0
Boost / Base Core Clock 1190 MHz / 1102 MHz
Memory Size (MB) 6144
Memory Type GDDR5
Memory Interface 384-bit
Memory Clock Speed (MHz) 7010
DVI Connectors 1 (Dual-link DVI-I), Max Resolution: 2560 x 1600 @60 Hz
HDMI Connectors 1
DisplayPort 3 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Maximum Displays 4
HDCP Support Y
RAMDAC speed (MHz) 400
DirectX Version Support 12
OpenGL Version Support 4.5
Multi-GPU Technology SLI, 4-way
Card Dimension(mm) 277 x 135 x 37
Card Weight (g) 861
Power consumption (W) 250
Recommended PSU (W) 600
Power Connectors 8-pin x 2
Accessories
1x DVI to VGA Dongle
1x 6-pin to 8-pin Power Cable