24-Port Fast Ethernet Switch

Add the connections you need without adding the clutter you don't.

The Intellinet Network Solutions 24-Port Fast Ethernet Switch is a high-performance 10/100 Mbps LAN switch with auto-sensing and auto-negotiation on every port. The space-saving, cost-effective design allows you to connect up to 24 devices to your local area network while only taking up one slot in your network rack or cabinet.

Green Ethernet Technology
More often than not, a network switch does not utilize all its ports at all times. Normally, when a computer, notebook, network printer or other network device is powered down, the switch continues to consume the same amount of power as if it were active. Now, thanks to the new energy efficient IEEE 802.3az technology, the Intellinet 10/100 Mbps switch detects link status to all connected devices and reduces the power usage of ports not in use. In addition, the Intellinet switch can adjust the level of power output based on the length of the network cable connected to a particular port. With the Intellinet Network Solutions Fast Ethernet Switch you will enjoy maximum network performance, but when things slow down it automatically scales back power usage to conserving energy and save money.

Auto-Sensing
The 24-Port Fast Ethernet Switch automatically senses the speed of the attached device, and self-configures the port to connect at 10 Mbps or 100 Mbps.

Auto-Negotiation
The 24-Port Fast Ethernet Switch will automatically operate at half of full duplex based on the attached device and application being supported.

Auto-MDI/MDIX Crossover
Each port on the Fast Fast Ethernet Switch supports MDI/MDIX, eliminating the need for crossover cables or uplink ports.

Cost Effective
By supporting up to 24 ports in a single chassis, the 24-Port Fast Ethernet Switch saves you money by eliminating the need to purchase an additional switch in order to connect more devices to your growing network.

Manufacturer Part Number
560924
EAN/UPC
0766623560924,766623560924
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

StandardsIEEE 802.3x (Flow Control and Backpressure)

  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3az (Energy Efficient Ethernet EEE)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
General
  • Media support:
    • - 10Base-T Cat3, 4, 5 UTP/STP RJ45
    • - 100Base-TX Cat5 UTP/STP RJ45
    • - 100Base-TX Cat6 UTP/STP RJ45
  • Ports: 24 10/100Base-TX RJ45 ports
  • Packet filter/forwarding rate:
    • - 148,800 pps (100 Mbps)
    • - 14,880 pps (10 Mbps)
  • Backplane speed: 4.8 Gbps
  • MAC address table: 8192 entries
  • Buffer size: 256 kBytes
  • Switch architecture: store and forward switch technology
  • FCC Class A, CE, RoHS
LEDs
  • Power
  • LINK/ACT
  • Connection speed
Power input
  • 6 W power consumption
  • Internal 100 – 240 VAC, 50 – 60 Hz
Environmental
  • Dimensions: 180 (L) x 280 (W) x 44 (H) mm (7.09 x 11.02 x 1.73 in.)
  • Weight: 1.45 kg (3.2 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Storage temperature: -20 – 70° (-4 – 158°F)
  • Operating humidity: 10 – 90%, non-condensing
  • Storage humidity: 5 – 90%, non-condensing
Package contents
  • 24-Port Fast Ethernet Switch
  • Rackmount kit for rack installation
  • Power cord
  • Instructions