HyperX Fury Memory Black-4GB Module-DDR4 2666MHz

HyperX® FURY DDR4 memory automatically overclocks to the highest frequency published, up to 2666MHz, to deliver instant top-level performance for motherboards with Intel’s 100 Series and X99 chipsets. It’s a small investment for premium components that complement Intel’s 2, 4, 6 and 8-core processors for faster video editing, 3D rendering, gaming and AI processing. FURY DDR4 is available in 4GB and 8GB capacities and 8GB–64GB kits. Its stylish low-profile heat spreader with signature FURY design lets you show off your rig in style.

Manufacturer Part Number
HX426C15FB/4
EAN/UPC
0740617244373,740617244373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD):15 cycles
Row Cycle Time (tRCmin):45ns(min.)
Refresh to Active/Refresh:260ns(min.)
Command Time (tRFCmin)
Row Active Time (tRASmin):26.25ns(min.)
Maximum Operating Power:TBD W
UL Rating:94 V - 0
Operating Temperature:OoC to 85oC
Storage Temperature:-55oC to +100oC