512GB SDXC Class 10 UHS-I 90MB/s read 45MB/s write Flash Card

It’s easy to find the Flash memory, USB drives and accessories to maximise your mobile device. Kingston Flash memory products feature fast speeds, large capacities and impressive performance. Kingston Flash memory – it’s for you

Manufacturer Part Number
SDA10/512GB
EAN/UPC
0740617242263,740617242263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacities: 16GB, 32GB, 64GB, 128GB, 256GB, 512GB
  • Dimensions: 0.94” x 1.26” x 0.08” (24mm x 32mm x 2.1mm)
  • Operating Temperatures: 13°F to 185°F (-25°C to 85°C)
  • Storage Temperatures: 40°F to 185°F (-40°C to 85°C)
  • Voltage: 3.3v
  • Performance: 300X — up to 90MB/s read and 45MB/s write, ultra high-speed bus I (UHS-I)