24-Port 10/100Mbps Desktop Switch

What This Product Does

The TL-SF1024M Fast Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the TL-SF1024M can save up to 67% of the power consumption, making it an eco-friendly solution for your business network.

TP-LINK Green Technology

This new generation TL-SF1024M Fast Ethernet Switch features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.It also complies with the EU’S RoHS, prohibiting the use of certain hazardous materials.

High Performance

TL-SF1024M Fast Ethernet Switch provides 24 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. Featuring non-blocking switching architecture, TL-SF1024M forwards and filters packets at full wire-speed for maximum throughput. And IEEE 802.3x flow control for Full Duplex mode and backpressure for Half Duplex mode alleviate the traffic congestion and make TL-SF1024M work reliably.

Easy to Use

The auto features of this switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDIX eliminates the need for crossover cables. Auto-negotiation on each port senses the link speed of a network device (10, 100 Mbps) and intelligently adjusts for compatibility and optimal performance.

Manufacturer Part Number
TL-SF1024M
EAN/UPC
6935364092160,0845973092160,845973092160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: 24 10/100Mbps RJ45 Ports AUTO Negotiation/AUTO MDI/MDIX
Fan Quantity: Fanless
Dimensions (W X D X H): 8.7 x 5.0 x 1.8 in. ( 222 x 126 x 45 mm)
Power Consumption: Maximum: 3.68W (220V/50Hz)
External Power Supply: 100~240VAC, 50/60Hz
Mac Address Table: 8K

SOFTWARE FEATURES

Transfer Method : Store and Forward
Advanced Functions:

  • Green Technology, saving power up to 67%
  • 802.3X Flow Control, Back Pressure

OTHERS

Certification: FCC, CE, RoHs
Package Contents:
  • 24-Port 10/100Mbps Desktop Switch TL-SF1024M
  • Power Adapter
  • Installation Guide
Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉);
  • Storage Temperature: -40℃~70℃ (-40℉~158℉);
  • Operating Humidity: 10%~90% non-condensing;
  • Storage Humidity: 5%~90% non-condensing