Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
HARDWARE FEATURES
Interfaces:
- 4 10/100Mbps LAN Ports
- 1 10/100Mbps WAN Port
- USB 2.0 Port
Button:
- WPS/Reset Button
- Wireless On/Off Button
- Power On/Off Button
External Power Supply: 12VDC / 1.5A
Dimensions ( W x D x H ): 7.2 x 4.9 x 1.3 in. (182.95 x 123.5 x 32.1 mm)
Antenna Type: 2 Dual Band External Antennas
WIRELESS FEATURES Wireless Standards:
- IEEE 802.11n/g/b 2.4GHz
- IEEE 802.11ac/n/a 5GHz
Frequency: 2.4GHz and 5GHz
Signal Rate:
- 2.4GHz: Up to 300Mbps
- 5GHz: Up to 867Mbps
Reception Sensitivity:
- 5GHz:
- 11a 54M: -76dBm
- 11ac VHT20 MCS8: -70dBm
- 11ac VHT40 MCS9: -65.5dBm
- 11ac VHT80 MCS9: -61.5dBm
- 2.4GHz:
- 11g 54M: -76dBm
- 11n HT20 MCS7: -74dBm
- 11n HT40 MCS7: -71d
Transmit Power:
- CE:
- <20dBm(2.4GHz)
- <23dBm(5GHz)
- FCC:
- <30dBm
Wireless Functions: Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA / WPA2, WPA-PSK/ WPA2-PSK encryption
SOFTWARE FEATURES Quality of Service: WMM, Bandwidth Control
WAN Type: Dynamic IP/Static IP/PPPoE/BigPond/ /L2TP(Dual Access) /PPTP(Dual Access)
Management:
- Access Control
- Local Management
- Remote Management
DHCP: Server, Client, DHCP Client List, Address Reservation
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, Comexe, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec
Access Control: Parental Control, Local Management Control, Host List, Access Schedule, Rule Management
Firewall Security:
- DoS, SPI Firewall
- IP Address Filter/MAC Address Filter/Domain Filter
- IP and MAC Address Binding
Protocols: Supports IPv4 and IPv6
USB Sharing: Support Samba(Storage)/FTP Server/Media Server/Printer Server
Guest Network:
- 2.4GHz guest network × 1
- 5GHz guest network × 1
OTHERS Certification: CE, FCC, RoHS
Package Contents:
- AC1200 Wireless Dual Band Router Archer C50
- Power supply unit
- Resource CD
- Ethernet Cable
- Quick Installation Guide
System Requirements: Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, Windows 8, MAC OS, NetWare, UNIX or Linux
Environment:
- Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
- Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
- Operating Humidity: 10%~90% non-condensing
- Storage Humidity: 5%~90% non-condensing