FlashBlu30 with Physical Write Protect Switch SuperSpeed USB 3.0 Flash Drive

The Kanguru FlashBlu30™ USB3.0 flash drive with physical write protect switch combines cost-effective data storage and convenience with superspeed data mobility. This high-performance USB 3.0 makes the Kanguru FlashBlu30 one of the fastest drives on the market with data transfer read speeds of up to 145MB per second and write speeds of up to 45MB per second. The convenient physical write protect switch enables the user to quickly switch back and forth between read only and read/write modes to protect data from being accidentally overwritten or erased. The FlashBlu30 replaces our highly popular FlashBlu 2 with superspeed USB 3.0 technology that maintains compatibility with USB 2.0.

Manufacturer Part Number
ALK-FB30-128GB
EAN/UPC
0705110112437,705110112437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: ALK-FB30 Series

Capacities:
8GB, 16GB, 32GB, 64GB, 128GB, 256GB

Interface:
USB3.0 (maintains compatibility with USB2.0) 

Read Speed:
Up to 145 MB/sec

Write SpeedS:   

  • 8GB = up to 25 MB/sec
  • 16GB = up to 45 MB/sec
  • 32GB = up to 45 MB/sec
  • 64GB = up to 45 MB/sec
Write Cycles: 10,000 write cycles / block

Data Retention:
10 yrs or more

Shock Resistance:
1000Gs

Lock Function / additional features:
Physical Write Protect Switch

Operating Temperature:
0°C to +70°C

Storage Temperature:
-25°C to +85°C

OS Compatibility:
 
  • Windows XP*
  • Windows Vista
  • Windows 2008
  • Windows 7
  • Windows 8
  • MacOS X 10.5+ and above
  • Linux (Kernel 2.4.1 and above, (must be mounted)
Weight: 10g

Dimensions: 64mm x 18.5mm x 9mm

Warranty: 3 Years