SE200 Series LED Monitors

Flat-screen LED monitor provides a user-friendly desktop monitor solution for your business. Eco features reduce power consumption when the monitor is in use for the environmentally conscious business. The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks. MagicAngle technology delivers quality color even when viewed off-angle. The sleek, stylish design and low-profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature adds to a clutter-free work environment.

Manufacturer Part Number
LS19E20KBRV/GO
EAN/UPC
0887276110554,887276110554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Model Number

    LS19E20KBRV/GO

  • Screen Size

    19

  • Curvature

    Flat

  • Resolution

    1280x1024

  • Aspect Ratio

    5:4

  • Brightness

    250cd/m2

  • Static Contrast Ratio

    1000:1(Typ)

  • Dynamic Contrast Ratio

    Mega ∞

  • Viewing Angle (Horizontal/Vertical)

    170°/160°

  • Response Time

    5

  • Pixel Pitch (H x V)

    0.294(H) x 0.294(V)

  • Color Support

    16.7M

Power

  • Type

    Internal Power

  • Power Supply Type

    AC 100~240V

  • Power Consumption (Typical)

    16W

  • Power Consumption (Stand-by)

    Less than 0.1W (Analog Input Condition)

  • Max Stand By Power (DPMS)

    Less than 0.1W (Analog Input Condition)

Features

  • USB Sound Bar Ready

    Yes

  • Wall-Mount (Size mm)

    100.0 x 100.0

  • Magic Angle

    Yes

  • Mac Compatible

    Yes

  • Windows Compatible

    Yes

  • Samsung MagicBright

    Yes

  • Samsung MagicUpscale

    Yes

  • Eco Saving Plus

    Smart Eco Saving

  • Eye Saver Mode

    Yes

  • Flicker Free

    Yes

  • Game Mode

    Yes

  • Refresh Rate

    60Hz

Dimensions (W x H x D)

  • Product Dimensions With Stand

    16.0" x16.5" x 6.6"

  • Product Dimensions Without Stand

    16.0" x 13.2" x 3.02"

  • Shipping Dimensions

    19.6" x 16.8" x 5.5"

Weight (lb.)

  • Product Weight With Stand

    7 lb.

  • Product Weight Without Stand

    6.4 lb.

  • Shipping Weight

    9.9 lb.

Accessories

  • DVI Cable

    Yes

  • Cable

    D-Sub

Green Management

  • ENERGY STAR® Certified

    Yes

  • TCO Compliant

    Yes

  • Packaging Recyclability

    Approximately 30%

  • EPEAT Rating

    Yes

Inputs

  • VGA

    1

  • DVI

    1

Design

  • Color

    Black

  • Tilt

    -1°(-2°,1°) ~20°(0°,2°)

  • Stand Type

    Simple

Operation Conditions

  • Temperature

    50ºF~104ºF

  • Humidity

    non-condensing 10~80%