CE2180 iPad Air

Defend your new iPad with genuine Pelican built toughness. With its versatile cover, the new Pelican Vault case protects your iPad in a variety of ways. Closed, it prevents impact to the screen. Open, the Vault provides the freedom of cover-free use, an impact absorbing case and a protective seal against water and dust. By fully rotating the cover, the case provides multiple viewing angles to comfortably use your tablet on any surface.

  • Exclusive Pelican™ Vault cover with rubber edge seal blocks out rain, snow and dust
  • Rated IP54 for water resistance
  • Elastomeric Copolymer rubber interior absorbs shock and impact
  • Meets Military Specifications Test Standards (MIL-STD 810G) for 1.2m (4 ft) drop
  • Optical Dragontrail™ glass on rear camera for added protection while maintaining picture clarity
  • Guaranteed For Life: You break it, we replace it...forever.™

Manufacturer Part Number
CE2180-P50A-GRYAP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BODY: Polymer / TPE
SHOCK: TPE
BUTTONS: TPE
WEIGHT:  16.02 oz (454 gr)
WATER RESISTENT:  yes
CERTIFICATIONS: MIL-STD-810G   /  Water Ingress IPX4   /  Dust Ingress IPX5
CONFIGURATIONS
CE2180 - Standard