Count on Original HP PageWide cartridges for printing professional-quality color documents. Get consistent quality from this cartridge designed for the HP PageWide Enterprise Pro 452dn, 452dw, 477dn Multifunction, 477dw Multifunction, 552dw, 577dw Multifunction and 577z Multifunction. Original HP PageWide cartridges are precisely engineered to match the high-speed performance of HP PageWide Enterprise printers and MFPs and to deliver fast, consistent results. Intelligence built into Original HP cartridges and printer continuously optimizes quality and reliability. Durable documents are water-resistant, smear-resistant and fade-resistant. Easily replace cartridges in a snap and tackle high-volume print jobs without interruptions. HP 972X cartridge makes printing easy so work flows smoothly. Cartridge yields approximately 7,000 pages.
Note:
Product specifications
Color(s) of print cartridges
Magenta
Page yield (colour)
~7,000 pages
Page yield footnote
Tested in HP PageWide Pro 577dw Multifunction Printer. Average continuous composite cyan/magenta/yellow yield based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Ink drop
8.11 pl
Compatible ink types
Pigment-based
Operating temperature range
59 to 86°F
Storage temperature range
-40 to 140°F
Operating humidity range
20 to 80% RH
Storage humidity
20 to 80% RH
Package dimensions (W x D x H)
8.46 x 1.1 x 2.44 in
Package weight
0.43 lb
Warranty
Original HP PageWide cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
PageWide cartridge