Savi 400 Series USB Wireless Headset System

Savi 400 Series

Wireless freedom that won't weigh you down. For PC-based office and remote workers, the Savi® 400 Series offers excellent audio quality, up to 300 feet of wireless range and your choice of four wearing styles including the Savi 440 – the lightest DECT headset on the market that features a hot swappable battery for unlimited talk time and can be worn three ways to match your personal style.

Designed to go where you go

Whether you are in the office or remote, enjoy excellent audio quality, the ability to roam up to 300 feet from your PC, and a high-quality carrying case for increased portability. One-touch call answer/end, vol+/-, mute and flash for simple call management.


Superior audio quality

Enjoy DECT™ technology that provides best-in-class audio while eliminating interference from Wi-Fi networks. Advanced wideband audio using CAT-iq technology provides high definition voice quality while a noise-canceling microphone reduces background noise interruptions, ensuring great audio quality and easing listener fatigue.

Wearing styles for you

Choose the style that's right for you with more wearing style choices than any other wireless headset system on the market. Convertible (over-the-ear, behind-the-head, over-the-head), over-the-ear, and over-the-head (monaural and binaural) designs available.

Manufacturer Part Number
203949-03
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTIMIZED FOR UNIFIED COMMUNICATION

Connects to

PC and Mac via USB adapter

Ideal for

Users in campus-like business environments/remote workers requiring premium sound quality and portability

Talk time

Up to 7 hours (W440)1; Unlimited (W445)1; Up to 6 hours (W430); Up to 13 hours (W410, W420)

Headset weight

W440/445 Convertible: 21 grams; W430 Over-the-ear: 25 grams; W410 Over-the-head (monaural): 74 grams; W420 Over-the-head (binaural): 96 grams

Wireless frequency

DECT 6.0, range up to 300 ft.

Audio performance

PC Wideband: up to 6,800 Hz

Hearing protection

SoundGuard DIGITAL™: protects against sound levels above 118dBA; Anti-startle (detects and eliminates any large sudden increase in signal level); Time-Weighted Average prevents average noise level from exceeding 85dBA

SoundGuard: (W430) protects against sound levels above 118dBA

Limited warranty

1 year

Models

W445 (convertible + deluxe charging cradle kit); W440 (convertible); W430 (over-the-ear); W420 (over-the-head, binaural); W410 (over-the-head, monaural): UC Standard version built for UC applications and softphones from Avaya, Cisco, IBM, Skype and more2

W445-M; W440-M; W430-M; W420-M; W410-M Version optimized for Microsoft Lync