HDMI Docking Station for Laptops - USB 3.0

The StarTech.com USB3VDOCKH is a compact and convenient solution for adding more connectivity options to any PC laptop or MacBook equipped with a USB 3.0 Type-A port. While this laptop docking station takes up very little room on a desk, it enables you to increase your production and easily multitask. Connect an extra monitor to the USB 3.0 dock with the HDMI port. You can also hook up an assortment of peripherals in addition to your laptop. It features three USB Type-A ports for multiple USB devices. One of the USB ports is a Fast-Charge port for quickly charging mobile devices. Keep all your peripherals hooked up to the dock and with the included USB Type-A cable you can quickly connect your laptop to all of them.

Manufacturer Part Number
USB3VDOCKH
EAN/UPC
0065030861823,065030861823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
4K Support: No
Bus Type: USB 3.0
Chipset ID: DisplayLink - DL-3700 (Display, LAN, Audio)
VLI - VL812 (USB 3.0 w/ Charge)
Fast-Charge Support: Yes
Industry Standards: USB Battery Charging Specification Rev. 1.2
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0/1.1

Performance
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 2560 x 1440 (HDMI - Single Display)
Lower resolutions are also supported
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes

Connector(s)
Connector Type(s):

  • 1 - HDMI (19 pin) Female 
  • 1 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female 
  • 2 - USB 3.0 A (9 pin; SuperSpeed) Female 
  • 1 - RJ-45 Female 
  • 1 - 3.5 mm Mini-Jack (4 Position) Female 
  • 1 - USB 3.0 B (9 pin; SuperSpeed) Female 
  • 1 - Security Lock Slot Female 
Software
OS Compatibility: Windows® 10 (32/64), 8 / 8.1 (32/64), 7 (32/64) Mac OS® 10.8 and later (tested up to 10.10)

Special Notes / Requirements
Note:
  • If connected to a USB 2.0 host port, or if using a USB 2.0 host connection cable, performance may be limited (USB 3.0 host cable included) 
  • USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps 
System and Cable Requirements: USB-enabled computer with an available USB 3.0 port

Physical Characteristics
Color: Black & Silver
Enclosure Type: Plastic
Product Height: 1 in [26 mm]
Product Length: 5.5 in [139 mm]
Product Width: 3.1 in [79 mm]

Indicators
LED Indicators:
  • 1 - Link (Green) 
  • 1 - Activity (Amber) 
Power
Center Tip Polarity: Positive
Input Current: 0.8 A
Input Voltage: 100 ~ 240 AC
Output Current: 4 A
Output Voltage: 5 DC
Plug Type: M
Power Consumption: 20 W Max
Power Source: AC Adapter Included

Environmental
Humidity: 20~80% RH
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Packaging Information
Shipping (Package) Weight: 12.4 oz [350 g]

What's in the Box
Included in Package:
  • 1 - laptop docking station 
  • 1 - USB 3.0 host cable 
  • 1 - universal power adapter (NA/EU/UK/AU) 
  • 1 - instruction manual