2.5" Hot Swap Hard Drive Tray for SATSASBP125 and SATSASBP425 Series Backplanes

Exchange drives with ease with this extra drive tray for SATSASBP425 and SATSASBP125 series backplanes. This 2.5" hard drive tray lets you add even more flexibility to how you manage your data storage with the SATSASBP425 and SATSASBP125 series backplanes.


Convenient, interchangeable drive tray

This spare drive tray can help you save time in a fast-paced work environment. It’s interchangeable with trays from the StarTech.com SATSASBP125" text="single-bay backplane (SATSASBP125) and the SATSASBP425" text="four-bay backplane (SATSASBP425), giving you an extra tray in addition to the trays you're already using, to create expandable storage or as part of a rotating back-up solution.

Easy compatibility

The drive tray supports both SAS and SATA 2.5” drives, ranging from 5 to 15mm in height. To maximize the performance of your hard drives, the single and quad-bay backplanes support SAS II and SATA III enabling file transfer speeds up to 6 Gbps when paired with a compatible controller.

Vented metal design for durability

The durable aluminum drive tray is designed for long-lasting performance.  The venting helps to ensure proper air flow and maximize heat dissipation, to help keep your drives running at optimal temperatures.

The SATSASTRX25 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SATSASTRX25
EAN/UPC
0065030862318,065030862318
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Compatible Drive Types (Type and Rate): SAS & SATA
Drive Size: 2.5in
Fan(s): No
Number of Drives: 1
Supported Drive Height(s):
5mm
7mm
9.5mm
12.5mm
15mm
Physical Characteristics
Color: Black & Silver
Enclosure Type: Steel and Plastic
Max Drive Height: 0.6 in [15 mm]
Product Height: 0.7 in [18 mm]
Product Length: 4.6 in [117.2 mm]
Product Weight: 2.9 oz [83 g]
Product Width: 2.8 in [70 mm]
Environmental
Humidity: 5%~65% RH
Operating Temperature: 0°C to 55°C (23°F to 95°F)
Storage Temperature: -20°C to 55°C (-4°F to 131°F)
Packaging Information
Shipping (Package) Weight: 4.4 oz [126 g]
What's in the Box
Included in Package:
1 - 2.5" hot swap hard drive tray
4 - screws
1 - key