SoundSport In-ear Headphones – Apple Devices

Go further with energizing sound

Energize your workout with full, balanced sound that conventional sports earbuds can't match. SoundSport in-ear headphones are sweat-resistant and stay comfortably—yet securely—in place during vigorous exercises. An inline mic/remote lets you easily control volume, skip tracks and take calls, all without reaching for your device. If music drives you, go further with headphones engineered to survive the demands of your busy life.

  • Your music in deep, clear sound
  • Sweat- and weather-resistant design to survive your busy day
  • Proprietary StayHear® tips conform to your ear’s shape
  • Inline mic and remote for calls and music on select Apple devices
  • 5 fresh new colors to suit your style

Engineered to go wherever life takes you

One more mile. One more rep. When you're pushing your limits, motivation is a must. TriPort® technology provides crisp highs and natural-sounding lows. And with acoustic ports positioned to resist sweat and weather, and hydrophobic cloth that keeps moisture out, they’re sport headphones engineered to survive the demands of your busy life.

Conforms to your ears

These sport-inspired headphones feature proprietary StayHear tips that conform to your ear’s shape, so they stay comfortably in place all day long.

Pick your color

There are a variety of colors to match your style: Charcoal, Frost, Energy Green, Neon Blue or Power Red.

Mic and remote

An inline microphone and remote make for easy switching between calls and music with select Apple devices.

Lightweight, durable case

You also get a sport-inspired case matched to the color of your headphones. It's designed to protect and store your headphones when they're not in use, and provides a place to keep your keys and cash during exercise. The attached karabiner allows the case to tag along wherever your workout takes you.

Manufacturer Part Number
741776-0050
EAN/UPC
0017817699242,017817699242
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions/weight

  • SoundSport® in-ear headphones: 42" (0.63 oz)
  • StayHear® tips: 1" H x 0.75" W x 0.375" D
  • Clothing clip: 0.75" H x 0.25" W x 0.5" D
  • Case: 3.3" H x 3.3" W x 1.1" D

In the box

  • SoundSport in-ear headphones
  • 3 pairs StayHear® tips (S, M, L)
  • Carry case
  • Inline microphone and remote for select Apple devices
  • Clothing clip
  • Quick start guide
  • Warranty card