SoundTrue Ultra In-ear Headphones — Samsung And Android Devices

Immersive sound from the smallest headphones ever from Bose

Introducing headphones designed so nothing will get between you and your music. Bose SoundTrue Ultra in-ear headphones are small and lightweight for comfort, but deliver deep, rich sound across a wide frequency range. And the sealed acoustic design provides a more immersive listening experience to let you hear every detail of your music.

  • Maximized sound, so you hear natural-sounding lows, lifelike vocals and clear instruments

  • Minimized distraction, with a sealed acoustic design that helps immerse you in your music

  • All-day comfort, with proprietary StayHear® Ultra tips that stay soft yet provide a stable fit

  • Extra durability, engineered and tested for the demands of your active lifestyle

  • One-touch convenience, with a variety of options for easily enjoying music and making calls

Quality sound on the go

The SoundTrue Ultra in-ear headphones offer you premium audio, comfort and a secure fit—all in an elegantly small design. And they’re practical too, fully engineered for the active lifestyle. Sweat- and weather-resistance help provide greater durability. And an innovative cable and T-joint design means that when you’re on the move, you won’t be bothered by the annoying rustling found in conventional headphones.

Secure and comfortable

That’s always the thing with in-ear headphones, isn’t it? They either put too much pressure in your ears, or they keep falling out. Our StayHear Ultra tips conform to the shape of your ears, where they rest gently but securely, and spread contact evenly. Plus, these headphones are super-small and lightweight. And the tips come in three sizes, so you can pick the one that fits best.

Easily listen to music and take calls

SoundTrue Ultra in-ear headphones let you easily switch between calls and music with an iPhone, and provides control for select iPod, iPhone and iPad models. It features a 3-button inline remote that lets you take calls or skip a track with the press of a button. No need to reach for your device—great when you’re busy.

Lightweight, durable case

It's designed to protect and store your headphones when they're not in use, and gives you a place to keep accessories.

Manufacturer Part Number
741629-0070
EAN/UPC
0017817697385,017817697385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

SoundTrue® Ultra headphones (including cable and StayHear® tips):

  • Length: 48 in (121.9 cm)
  • Weight: 0.63 oz (17.9 g)
StayHear® Ultra tips:
  • Height: 1.25 in (3.2 cm)
  • Width: 1 in (2.5 cm)
  • Depth: 0.5 in (1.3 cm)
Clothing clip
  • Height: 1 in (2.5 cm)
  • Width: 0.25 in (0.6 cm)
  • Depth: 0.5 in (1.3 cm)
Case
  • Height: 3.55 in (9 cm)
  • Width: 2.7 in (6.9 cm)
  • Depth: 0.9 in (1.3 cm)