AT A GLANCE
Add rich stereo sound to your compatible Samsung business monitor without taking up any additional desk space. The SPU10 features RMS output power of 2.5W and delivers full-range sound. It is an excellent choice for improving the quality of multimedia presentations, streaming videos or web-based seminars.
Note:
Stereo Sound
2
Down-Firing
2W RMS
USB Port
Audio (3.5mm)
SE200, SE450, SE650, SE650C and SE850 monitors
Full Specifications
General
Speaker Type
Active, with an internal amplifier
Type
Stereo Sound
Number of Channels
2
Sound Direction
Down-Firing
Speaker Shape
Oval
Low Frequency
Bass Reflex Type
Dimensions (W x D x H)
Accessory Size
15.7" x 1.8" x 2.0"
Accessory Weight
1.179 lb.
Speakers
RMS Output
2.5W (USB 3.0, L+R)
Frequency Range
150Hz ~ 20kHz
Sound Pressure
83 dB± 3dB
Speaker Size (WxDxH)
3.54" x 1.18 x 1.12"
Power Input
2W RMS
Impedance
8ohm
Design
Control
Volume Wheel
Left and Right Switch
Power Indication
Power LED
Left and Right LED
Accessories
Included in Box
Sound Bar Connector
User Guide
USB Extension Cable
Connectivity
Inputs
USB Port
Audio (3.5mm)
Outputs
Headphone (3.5mm)
Compatible Models
SE200, SE450, SE650, SE650C and SE850 monitors