Quicken 2016 Home & Business

Manage your business and personal finances all in one place

Includes everything in Quicken Premier, plus:

  • Categorizes your personal spending and your business expenses automatically
  • Saves you money by finding tax-deductible business expenses
  • See business profit and loss snapshots anytime
  • Top home and business software, with over 30 years of experience
  • 60-day money back guarantee

Manufacturer Part Number
426750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • 1 GHz or higher
Operating System:
  • Windows Vista with Servie Pack 1
  • Windows 7/8/8.1/10 (32/64-bit)
Hard Disk:
  • Up to 450 MB, up to 1.5 GB if .NET not installed
Memory:
  • 1 GB or higher
Others:
  • 1024x768 or higher, 1280x1024 for large fonts
  • 56Kbps modem (Broadband Recommended for Online Services)
  • Sound card and speakers recommended
  • Any printer supported by Windows Vista/7/8/8.1/10
  • Microsoft .NET 4.0 or later (included in Quicken installer)