2-Port USB 2.0 Peripheral Sharing Switch

Share a USB device with 2 computers

IOGEAR's 2-Port USB 2.0 Peripheral Sharing Switch enables two computers to easily share one USB device such as a printer, scanner, hard drive camera, etc. The GUB212 2-Port USB 2.0 Peripheral Sharing Switch features push-button switching so there's no software to install, and works right out of the box. The GUB212 is not OS dependent so it is compatible with any computer running at least a USB 1.1 or higher host controller and an operating system with the corresponding USB 1.1 or higher drivers. *In plain English, you can share nearly any USB device between nearly any two computers without doing anything except plugging it in. We add the caveat "nearly any" due to the fact that despite the backward compatibility of USB 3.0 devices, there are some that just cannot work with USB 2.0 due to bandwidth limitations. That said, you can use most USB 3.0 hard drives and peripherals with the understanding that they will transfer data at USB 2.0 speeds. This means you can use the GUB212 with a USB 1.1 compatible devices and/or USB 1.1 equipped computers, but keep in mind the connection speeds will be limited to USB 1.1.

What can this do for me?

The GUB212 is great for small offices or home offices since you can share expensive peripherals instead of purchasing duplicates. Connect your USB device to the GUB212, then connect the included USB cables to each computer and a simple button press will switch your high-resolution scanner, 3D printer, webcam, barcode scanner, etc. from one computer to the other. The GUB212 can even share devices between computers running different operating systems. Want to share a keyboard and mouse between your MacBook and Raspberry Pi? No problem, add a USB hub like the IOGEAR GUH285 and the GUB212 will switch them back and forth easily.

Manufacturer Part Number
GUB212
EAN/UPC
0881317513205,881317513205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Distributor Part #
Ingram: 1U3971
DH: GUB212
Synnex: 4273778
SKU ECCN
GUB212: EAR99
Function GUB212
Operating System Requirements
Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1
Mac: OS X10.3+
Linux: Must support USB 2.0 (or USB 1.1 when using USB 1.1 peripherals)
Computer Interface: USB Type B
Switches
Port Selection: Manual Device Selection
Port Selection: Manual Device Selection
Power Supply: USB bus power
Data Rate: Up to 480 Mbps
USB Specification: USB 2.0, 1.1
Device Connection: USB Type A
Dimensions GUB212
POP Information
10'' Peg Hook: 5
6'' Peg Hook: 3
Unit Dimensions
Height: 1.2" (3cm)
Depth: 2.7" (6.8cm)
Length: 4.3" (11cm)
Unit Package Dimensions
Width: 4.5" (11.5cm)
Height: 7.8" (19.8cm)
Depth: 2" (5.1cm)
Master Carton
Width: 6.9" (17.5cm)
Height: 5.1" (13cm)
Depth: 13.2" (33.5cm)
Master Carton Qty.: 6
Weight
Master Carton Wt.: 5.5lb (2.5kg)
Unit Pack Wt.: .58lb (.26kg)
Unit Wt.: .25lb (.12kg)